EN
  • EN
  • DE

TMS470R1VF336APZQ

Part No TMS470R1VF336APZQ
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Manufacturer Texas Instruments
Win Source Part Number 219530-TMS470R1VF336APZQ
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMS470R1VF336APZQ CAD Model

Description

Overview of Texas Instruments TMS470R1VF336APZQ

The TMS470R1VF336APZQ is a high-performance microcontroller unit (MCU) designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This MCU is part of the TMS470 series, which is renowned for its robust architecture, exceptional performance, and versatility, making it an ideal choice for a wide range of industrial and automotive applications.

Key Features

  • Core: The TMS470R1VF336APZQ is built around an ARM7TDMI-S RISC CPU core, which operates at a frequency of up to 55 MHz. This core provides a balanced combination of performance and power efficiency, suitable for handling complex computations and control tasks.
  • Memory: It comes equipped with 336 KB of flash memory and 64 KB of RAM, providing ample space for program storage and efficient runtime data handling.
  • Timers and Peripherals: The MCU includes a rich set of peripherals, such as multiple timers, PWM channels, and serial communication interfaces (SCI, SPI, and CAN), which facilitate the development of sophisticated control systems.
  • Input/Output: With its 80 I/O pins, the TMS470R1VF336APZQ offers extensive interfacing capabilities, allowing it to connect with a multitude of sensors, actuators, and other electronic components.
  • Robustness: Designed with reliability in mind, this MCU features a voltage range of 3.0V to 3.6V and operates within a temperature range of -40°C to 125°C, ensuring stable performance in harsh environments.
  • Development Support: TI provides a comprehensive suite of development tools, including software libraries, development boards, and integrated development environments (IDEs), to accelerate the design and prototyping process.

Applications

The TMS470R1VF336APZQ is a versatile MCU that can be used in various applications, such as:

  • Automotive control systems, including engine management and body electronics
  • Industrial automation, including motor control and process control
  • Robotics and embedded systems requiring real-time operations
  • Medical devices and instrumentation requiring precise control and data acquisition

Conclusion

With its combination of performance, memory capacity, and extensive peripheral set, the TMS470R1VF336APZQ from Texas Instruments stands out as a reliable and flexible MCU solution. Whether for automotive, industrial, or complex embedded systems, this MCU provides the necessary features to meet the demands of modern electronic designs.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Atmel
Lowest to $2.0975
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $35.9735 $71.9470
4+ $29.5168 $118.0672
6+ $28.5944 $171.5664
8+ $27.6720 $221.3760
10+ $26.7496 $267.4960
13+ $23.9824 $311.7712
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 540 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess