EN
  • EN
  • DE

TMS470R1A256PZ-T

Part No TMS470R1A256PZ-T
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 100LQFP / MCU 16-bit/32-bit ARM7TDMI RISC 256KB Flash 3.3V 100-Pin LQFP Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series TMS470
Packaging Tray
Core Processor ARM7
Core Size 16/32-Bit
Speed 48MHz
Connectivity CAN, C2Slb, SCI, SPI
Peripherals PWM, WDT
Number of I/O 49
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
RAM Size 12K x 8
Supply Voltage 1.81 V ~ 2.05 V
Data Converters A/D 16x10b
Oscillator Type External
Operating Temperature Range -40°C ~ 105°C (TA)
Package 100-LQFP
Manufacturer Package 100-LQFP (14x14)
Win Source Part Number 797643-TMS470R1A256PZ-T
Popularity Medium
Supply and Demand Status Limited
Family Name TMS470R1A256
Introduction Date November 01, 2005
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TMS470R1A256PZ-T CAD Model

Description

The TMS470R1A256PZ-T is a robust microcontroller unit (MCU) from Texas Instruments, designed to cater to the demanding requirements of automotive and industrial applications. This high-performance MCU is part of the TMS470 series, which is known for its exceptional reliability, efficiency, and advanced control features.

Key Features

  • Core: The heart of the TMS470R1A256PZ-T is an ARM7TDMI-S™ 32-bit RISC CPU, operating at a frequency of up to 48MHz. This core provides the computational power necessary for complex algorithms and control tasks.
  • Memory: It comes with 256KB of Flash memory and 16KB of RAM, which allows for ample code storage and efficient data handling in real-time applications.
  • Digital Signal Processing: The MCU includes a high-end DSP for enhanced signal processing capabilities, making it ideal for sensor fusion and advanced control systems.
  • I/O Ports: Numerous input/output ports, including CAN, SPI, and UART interfaces, offer versatile connectivity options for a wide range of peripherals and devices.
  • Power Management: Advanced power management features ensure low power consumption during operation, contributing to energy efficiency and reduced heat dissipation.
  • Robust Design: Designed to withstand harsh environments, the TMS470R1A256PZ-T is rated for an extended temperature range, making it suitable for automotive under-hood applications.

Applications

The TMS470R1A256PZ-T is ideal for a variety of applications, particularly in the automotive sector, including engine management, transmission control, body electronics, and safety systems. Additionally, its robustness and processing capabilities make it well-suited for industrial automation, robotics, and other high-reliability applications where precision and durability are critical.

Quality and Support

As with all Texas Instruments products, the TMS470R1A256PZ-T is backed by a comprehensive support ecosystem. Developers can access a wide range of tools, including development kits, software libraries, and documentation, to accelerate the design and deployment of systems utilizing this MCU. Moreover, TI's commitment to quality ensures that each TMS470R1A256PZ-T MCU meets the highest industry standards for performance and reliability.

You May Also Be Interested in

Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $173.1344 $173.1344
2+ $155.2239 $310.4478
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 770 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess