EN
  • EN
  • DE

ADUM2285ARIZ

Part No ADUM2285ARIZ
Manufacturer Analog Devices Inc.
Catalog Digital Isolators
Description 5 kV RMS Dual Channel Digital Isolators | DGTL ISO 5KV 2CH GEN PURP 16SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer Analog Devices Inc.
Packaging Tube
Technology Magnetic Coupling
Type Use For General
Isolated Power No
Number of Channels 2
Inputs - Side 1/Side 2 2/0
Channel Type Unidirectional
Voltage - Isolation 5000Vrms
Common Mode Transient Immunity (Minimum) 25kV/μs
Data Rate 1Mbps
Propagation Delay tpLH / tpHL (Maximum) 50ns, 50ns
Pulse Width Distortion (Maximum) 10ns
Rise / Fall Time 2.5ns, 2.5ns
Supply Voltage (V) 2.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 16-SOIC
Supplier Device Package 16-SOIC-IC
Family Part Number ADUM2285
Manufacturer Pack Quantity 37
MSL Level 1 (Unlimited)
Win Source Part Number 1142508-ADUM2285ARIZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADUM2285ARIZ CAD Model

Description

ADUM2285ARIZ: A High-Performance Digital Isolator from Analog Devices Inc.

The ADUM2285ARIZ is a robust digital isolator designed and manufactured by Analog Devices Inc., a leader in high-performance semiconductor solutions. This component is engineered to provide reliable signal isolation for various applications, including industrial, medical, and automotive systems, where signal integrity and isolation are crucial for safety and performance.

Key Features

  • High Data Rate: The ADUM2285ARIZ supports up to 5 Gbps data rates, making it suitable for high-speed communication protocols.
  • Robust Isolation: With its integrated, enhanced insulation, the device provides reliable galvanic isolation of up to 5 kV RMS for 1 minute per UL 1577.
  • Low Power Consumption: The device is designed for energy efficiency, with low power operation that helps to minimize power loss and heat generation in sensitive applications.
  • iCoupler® Technology: Utilizing Analog Devices' proprietary iCoupler technology, the ADUM2285ARIZ offers magnetic coupling functionality, which provides the advantages of optocouplers without their inherent limitations.
  • High Temperature Operation: Capable of operating in a wide temperature range from -40°C to +125°C, this digital isolator can withstand harsh environmental conditions.

Applications

  • Industrial automation and control systems
  • Data communication in electrically noisy environments
  • Isolated SPI (Serial Peripheral Interface) interfaces
  • Medical equipment with stringent safety requirements
  • Automotive battery management and monitoring systems

The ADUM2285ARIZ comes in a compact, surface-mount 16-lead SOIC package, making it suitable for space-constrained applications. Its ease of integration, combined with its high isolation capabilities, makes it an ideal choice for designers looking to enhance the safety and reliability of their systems without compromising on performance or power efficiency.

With its commitment to quality, Analog Devices Inc. ensures that the ADUM2285ARIZ meets the stringent requirements of modern electronic applications. Whether you're designing a complex industrial system or a critical medical device, the ADUM2285ARIZ provides the isolation necessary to protect sensitive circuits and ensure accurate and reliable data transfer.

You May Also Be Interested in

Analog Devices Inc.
DGTL ISOLTR 5KV 6CH SPI 20-SOIC
Lowest to $26.1941
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH GP 16-SOIC
Lowest to $12.9281
Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 5CH GP 16-SOIC
Lowest to $11.4265
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Lowest to $11.2633
Analog Devices Inc.
DGTL ISOLTR 2.5KV 4CH GP 20-SSOP
Lowest to $23.2836
Analog Devices Inc.
DGTL ISOLTR 3.75KV 3CH GP 16SOIC
Lowest to $4.3657
Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Need more? Email Us
Skyworks Solutions Inc.
DGTL ISOLTR 3.75KV 5CH GP 16SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.4211 $58.1587
42+ $2.8071 $117.8982
64+ $2.7195 $174.0480
88+ $2.6317 $231.5896
114+ $2.5440 $290.0160
152+ $2.2808 $346.6816
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,100 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess