EN
  • EN
  • DE

2SC1213ACTZ-EQ

Part No 2SC1213ACTZ-EQ
Manufacturer Renesas Electronics America
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 06+
Reference case TO92-3
Manufacturer Renesas Electronics America
Manufacturer Homepage www.renesas.com
Win Source Part Number 709126-2SC1213ACTZ-EQ
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SC1213ACTZ-EQ CAD Model

Description

The 2SC1213ACTZ-EQ is an NPN epitaxial silicon transistor manufactured by Renesas Electronics America. This transistor is designed for low noise amplifier applications and high-frequency amplification circuits. It is characterized by its low noise figure and high gain-bandwidth product.

Applications:

  • Low Noise Amplifiers (LNA)
  • High-Frequency Amplifiers
  • Oscillators
  • Mixers
  • RF Front-End Circuits
  • Communication Equipment

Features:

  • NPN Epitaxial Silicon Transistor
  • Low Noise Figure
  • High Gain-Bandwidth Product
  • High Collector Current Capability
  • Small Signal Amplifier
  • Surface Mount Package

Benefits:

  • Improved Signal Sensitivity in Low Noise Applications
  • High Gain for Signal Amplification
  • Suitable for High-Frequency Applications
  • Compact Size for Space-Constrained Designs
  • Reliable Performance

Additional Details:

The Renesas 2SC1213ACTZ-EQ is designed for use in sensitive receiver circuits where minimizing noise is critical. The low noise figure ensures that the amplifier adds minimal noise to the input signal. The high gain-bandwidth product allows the transistor to operate effectively at high frequencies. The transistor is typically housed in a small surface mount package, which minimizes board space requirements. The collector current rating specifies the maximum current that the transistor can handle. The transistor's operating temperature range is usually from -55°C to +150°C, making it suitable for use in a variety of environments.

This transistor is commonly used in RF front-end circuits, where it amplifies the weak signals received from the antenna. It is also used in oscillators and mixers to generate and process high-frequency signals. The small size and high performance make it ideal for use in portable communication devices. Renesas provides detailed specifications and application notes for their transistors.

You May Also Be Interested in

Texas Instruments
16-Bit Latches | IC TRANSP LATCH 16BIT 48SSOP
Lowest to $1.1616
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us
Broadcom Limited
Ultra Low Power 10 MBd Digital CMOS Optocouplers | OPTOISO 5KV 2CH PUSH PULL 8SO
Lowest to $4.9850
Vishay
SCHOTTKY RECTIFIER New GenIII D-61 Package | DIODE ARRAY SCHOTTKY 15V D618SM
Need more? Email Us
Advanced Power Electronics Corp.
N-CHANNEL ENHANCEMENT MODE POWER MOSFET
Need more? Email Us
Murata Power Solutions Inc.
Low-Power, 12-Bit, 1.0/1.5MHz Sampling A/D Converter
Need more? Email Us
STMicroelectronics
HIGH SPEED 4K x 8 CMOS PROM/RPROM
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input OR Gate
Lowest to $0.0919
Toshiba Semiconductor and Storage
NPN TRIPLE DIFFUSED TYPE (SWITHCING APPLICATIONS)
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess