EN
  • EN
  • DE

TMS470AV334EPNIR

Part No TMS470AV334EPNIR
Manufacturer Texas Instruments
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 960369-TMS470AV334EPNIR
Categories OEM Parts(T-Z)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TMS470AV334EPNIR CAD Model

Description

Introducing the TMS470AV334EPNIR Microcontroller from Texas Instruments

The TMS470AV334EPNIR is a high-performance automotive microcontroller designed by Texas Instruments to meet the demanding requirements of advanced vehicle applications. This robust microcontroller is part of the Hercules TMS470M series, which is renowned for its integration of safety features and real-time control capabilities.

Key Features

  • Performance: At the core of the TMS470AV334EPNIR is a powerful ARM Cortex-R4F CPU, which operates at speeds of up to 180 MHz. This allows for high-speed processing and efficient handling of complex tasks.
  • Memory: The device comes equipped with 4MB of integrated Flash memory and 192KB of RAM, providing ample space for program storage and execution.
  • Safety: Safety is paramount in automotive applications, and this microcontroller includes built-in safety features compliant with the ISO 26262 standard, making it suitable for safety-critical applications up to ASIL-D level.
  • Communication Interfaces: A range of communication interfaces is available, including CAN, LIN, and FlexRay, allowing for flexible integration into automotive communication networks.
  • Analog-to-Digital Converters (ADCs): The TMS470AV334EPNIR includes high-resolution ADCs that provide precise sensor readings, which is crucial for real-time control systems.

Applications

The versatility of the TMS470AV334EPNIR makes it ideal for a wide array of automotive applications, such as:

  • Advanced Driver Assistance Systems (ADAS)
  • Powertrain systems
  • Body electronics
  • Chassis and safety systems

Reliability and Support

With Texas Instruments' commitment to quality, the TMS470AV334EPNIR is designed to withstand the harsh conditions of the automotive environment. It operates over an extended temperature range and is qualified for automotive applications. Developers can also take advantage of Texas Instruments' comprehensive technical support, including detailed documentation, development tools, and an active online community.

Conclusion

The TMS470AV334EPNIR microcontroller is a testament to Texas Instruments' dedication to providing advanced, reliable solutions for the automotive industry. Its combination of performance, memory capacity, safety features, and communication options make it an excellent choice for developers looking to create sophisticated automotive systems.

You May Also Be Interested in

Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
Lucent
Need more? Email Us
Kemet
Need more? Email Us
STMicroelectronics
Need more? Email Us
Lucent
Need more? Email Us
STMicroelectronics
Need more? Email Us
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess