The TMS4164-12NL is a vintage Dynamic Random-Access Memory (DRAM) chip produced by the renowned semiconductor manufacturer, Texas Instruments (TI). This integrated circuit is part of the 4164 family of memory chips that were widely used in the early 1980s, particularly in personal computers, gaming consoles, and other electronic systems requiring temporary data storage.
The "TMS" prefix indicates its manufacturer, Texas Instruments, while the "4164" signifies that the chip is a 65,536-bit (64Kbit) DRAM organized as 64,000 words by 1 bit. The "-12NL" suffix denotes the access time of the memory, which is 120 nanoseconds, making this particular model suitable for applications that do not require the fastest memory speeds but still demand reliable and consistent performance.
The TMS4164-12NL operates on a nominal power supply voltage of 5V and is packaged in a 16-pin DIP (Dual In-line Package), which was the standard for memory chips of that era. Its pin configuration includes power supply, ground, address inputs, data input/output, read/write control, and the necessary refresh control pins to maintain the integrity of the data stored in the memory cells.
This DRAM chip is known for its simplicity and ease of interfacing with other components, making it a favorite among hobbyists and vintage computing enthusiasts who restore and maintain old computers or create their own custom projects. Despite its age, the TMS4164-12NL remains a testament to the durability and longevity of Texas Instruments' products.
Whether for repairing vintage equipment or for educational purposes, the TMS4164-12NL is a piece of computing history. Its legacy continues to influence modern memory design, and it serves as a crucial learning tool for those interested in the evolution of computer technology.