EN
  • EN
  • DE

DSA6331JA1BB-100.0000VAO

Part No DSA6331JA1BB-100.0000VAO
Manufacturer Microchip Technology
Catalog Oscillators
Description SPREAD SPECTRUM OSC. FOR AUTO., / 100 MHz XO (Standard) LVCMOS Oscillator 1.71V ~ 3.63V 4-VLGA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSC63XXB
Package Tube
Base Resonator MEMS
Type XO (Standard)
Frequency 100 MHz
Output LVCMOS
Voltage - Supply 1.71V ~ 3.63V
Frequency Stability ±50ppm
Temperature Range - Operating -40°C ~ 125°C
Spread Spectrum Bandwidth ±0.50%, Center Spread
Current - Supply (Max) 3mA (Typ)
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 4-VLGA
Size / Dimension 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height - Seated (Max) 0.035" (0.89mm)
Base Product Number DSA6331
Standard Package 140
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1344504-DSA6331JA1BB-100.0000VAO
Ultra Librarian 3D Model Ultra Librarian DSA6331JA1BB-100.0000VAO CAD Model

Description

Product Overview: DSA6331JA1BB-100.0000VAO

The DSA6331JA1BB-100.0000VAO is a high-precision, low-jitter crystal oscillator module designed and manufactured by Microchip Technology. This product is part of Microchip's extensive range of frequency control and timing solutions, designed to meet the needs of a wide array of applications across various industries.

Key Features

  • Frequency: The oscillator operates at a stable frequency of 100.0000 MHz, providing a reliable timing solution for critical applications.
  • Package: It comes in a robust and compact surface-mount package, making it suitable for use in space-constrained environments.
  • Supply Voltage: Designed to work with a supply voltage of 3.3V, it ensures compatibility with a wide range of electronic circuits and systems.
  • Stability: The DSA6331JA1BB-100.0000VAO offers excellent frequency stability, making it ideal for applications where precision is paramount.
  • Low Jitter: The low phase jitter characteristic of this oscillator ensures minimal signal distortion, which is crucial for high-speed digital communication and signal processing tasks.

Applications

The versatile nature of the DSA6331JA1BB-100.0000VAO makes it suitable for various applications, including but not limited to:

  • Telecommunications equipment
  • Networking hardware such as routers and switches
  • Server and storage systems
  • Industrial control systems
  • Test and measurement equipment

Quality and Reliability

Microchip Technology is known for its commitment to quality and reliability, and the DSA6331JA1BB-100.0000VAO is no exception. It is built to meet stringent industry standards, ensuring performance and durability even under challenging conditions.

Support and Resources

Microchip Technology provides comprehensive technical support and resources for the DSA6331JA1BB-100.0000VAO, including detailed datasheets, application notes, and design guides. Customers can also access Microchip's global network of technical support staff and field application engineers for assistance with their specific design requirements.

With its combination of high performance, reliability, and support, the DSA6331JA1BB-100.0000VAO from Microchip Technology is an excellent choice for designers looking for a high-quality timing solution.

You May Also Be Interested in

Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ CMOS
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC XO 155.52MHZ 2.5V LVDS
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 125.0000MHZ LVDS
Need more? Email Us
Crystek Corporation
XTAL OSC XO 77.7600MHZ LVPECL
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC OCXO 10MHZ 3.3V TH
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC OCXO 20.0000MHZ CMOS TH
Need more? Email Us
Abracon LLC
XTAL OSC TCXO 20.0000MHZ LVCMOS
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC OCXO 12.8MHZ 3.3V SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess