EN
  • EN
  • DE

TMS3727CNL

Part No TMS3727CNL
Manufacturer Texas Instruments
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1100512-TMS3727CNL
Categories OEM Parts(T-Z)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TMS3727CNL CAD Model

Description

The TMS3727CNL is a highly integrated circuit designed by Texas Instruments, renowned for its precision and performance in a variety of applications. This component is part of Texas Instruments' extensive range of semiconductor products, known for their quality and reliability.

Key Features

  • Integration: The TMS3727CNL integrates multiple functions into a single chip, which can help to reduce the overall component count and save on space and power consumption.
  • Performance: Designed for high-speed operation, this device is capable of handling complex tasks efficiently, making it suitable for demanding applications.
  • Power Efficiency: With the focus on power management, the TMS3727CNL ensures minimal power wastage, contributing to the longevity of the applications it is used in.
  • Reliability: Texas Instruments' products are known for their robustness, and the TMS3727CNL is no exception. It is built to withstand harsh conditions and provide consistent performance over its lifespan.

Applications

The versatility of the TMS3727CNL allows it to be used in a wide array of applications. It is particularly well-suited for:

  • Industrial control systems
  • Automotive electronics
  • Communication infrastructure
  • Consumer electronics

Technical Specifications

The TMS3727CNL is equipped with a set of technical specifications that enable it to deliver superior performance:

  • Advanced processing capabilities
  • Low power consumption
  • High-speed data transfer rates
  • Durable construction for increased longevity

Quality and Support

Texas Instruments is committed to providing not only state-of-the-art components but also excellent customer support. The TMS3727CNL comes with the assurance of quality that Texas Instruments is known for, and a support network that assists with integration, troubleshooting, and any other customer needs.

Whether you're developing cutting-edge technology or looking for a reliable component for established products, the TMS3727CNL from Texas Instruments is a choice that promises to deliver both performance and durability.

You May Also Be Interested in

TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Lucent
Need more? Email Us
Kemet
Need more? Email Us
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
STMicroelectronics
Need more? Email Us
Lucent
Need more? Email Us
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
Kemet
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess