EN
  • EN
  • DE

W78E52-40

Part No W78E52-40
Manufacturer Winbond Electronics
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1025608-W78E52-40
Categories OEM Parts(T-Z)
Manufacturer Winbond Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian W78E52-40 CAD Model

Description

The W78E52-40 is an 8-bit microcontroller manufactured by Winbond Electronics. It is based on the industry-standard 8051 architecture but includes enhancements such as larger on-chip memory and additional features, making it suitable for a variety of embedded control applications.

Applications:

  • Industrial control systems
  • Motor control
  • Home appliances
  • Consumer electronics
  • Instrumentation
  • Embedded systems

Features:

  • 8051-compatible architecture: Ensures compatibility with existing 8051 code and tools.
  • 8 KB Flash memory: Provides non-volatile storage for program code.
  • 256 bytes of RAM: Offers on-chip memory for data storage and manipulation.
  • Three 16-bit timer/counters: Enables precise timing and counting operations.
  • Four 8-bit I/O ports: Provides flexible connectivity to external devices.
  • UART serial port: Facilitates serial communication with other devices.
  • Programmable clock frequency: Allows for adjusting the microcontroller's operating speed.
  • Low-power idle and power-down modes: Minimizes power consumption in battery-powered applications.

Benefits:

  • Easy code migration: 8051 compatibility simplifies the porting of existing code.
  • Reduced system cost: Integrated Flash memory eliminates the need for external memory devices.
  • Flexible peripheral connectivity: Multiple I/O ports enable interfacing with a wide range of sensors and actuators.
  • Efficient serial communication: UART simplifies communication with other devices.
  • Optimized power consumption: Low-power modes extend battery life in portable applications.
  • Simplified development: Compatible with standard 8051 development tools.

Additional Details:

The W78E52-40 operates with a 5V power supply and is available in various package options, including DIP and PLCC. The Flash memory can be programmed in-system, allowing for easy code updates. The microcontroller includes interrupt capabilities, enabling it to respond to external events in real-time. The datasheet provides detailed information on the pinout, electrical characteristics, and programming procedures. Proper grounding and decoupling techniques are essential for reliable operation. Consider using a development board or emulator for easier debugging and code development. The 40 in the part number denotes a maximum clock frequency of 40MHz.

You May Also Be Interested in

Shindengen
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
Lucent
Need more? Email Us
Agere Systems
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess