EN
  • EN
  • DE

HV5308PG-B-G

Part No HV5308PG-B-G
Manufacturer Microchip Technology
Catalog Logic - Shift Registers
Description IC 32BIT SRL CMOS 80V 44QFP / Shift Shift Register 1 Element 32 Bit 44-PQFP (10x10)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Shift Registers
Mfr Microchip Technology
Package Tray
Logic Type Shift Register
Output Type Push-Pull
Number of Elements 1
Number of Bits per Element 32
Function Serial to Parallel
Voltage - Supply 10.8V ~ 13.2V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 44-QFP
Supplier Device Package 44-PQFP (10x10)
Base Product Number HV5308
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 2266-HV5308PG-B-G
Standard Package 96
Win Source Part Number 1195547-HV5308PG-B-G
Ultra Librarian 3D Model Ultra Librarian HV5308PG-B-G CAD Model

Description

The HV5308PG-B-G, manufactured by Microchip Technology, is a high-voltage, 8-channel, serial-to-parallel converter with push-pull outputs. This integrated circuit is designed to interface logic signals to high-voltage outputs, making it ideal for a wide range of applications, including driving printer heads, LCD displays, and other high-voltage applications.

Key Features

  • High-Voltage Outputs: This device can handle output voltages up to 80V, providing the necessary drive for high-voltage applications.
  • 8-Channel Outputs: With eight output channels, the HV5308PG-B-G can drive multiple devices simultaneously, making it highly versatile for complex systems.
  • Serial-to-Parallel Conversion: The serial input interface simplifies the connection to microcontrollers or other logic controllers, while the parallel outputs provide the needed interface for high-voltage components.
  • Push-Pull Outputs: The push-pull output configuration ensures strong and fast switching performance, which is essential for driving capacitive loads quickly and efficiently.
  • CMOS Technology: The use of CMOS technology ensures low power consumption and high noise immunity, which is critical for reliable operation in industrial environments.
  • Robust Packaging: Packaged in a 44-pin P-DIP, the HV5308PG-B-G is designed for through-hole mounting, providing a sturdy mechanical and electrical connection.

Applications

The HV5308PG-B-G is suitable for a variety of applications that require high-voltage driving capabilities. Some common applications include:

  • Inkjet printer head drivers
  • Dot matrix printer head drivers
  • LED display drivers
  • Vacuum fluorescent displays (VFD)
  • Electrostatic MEMS actuators

Conclusion

With its combination of high-voltage capability, multiple output channels, and efficient serial-to-parallel conversion, the HV5308PG-B-G from Microchip Technology is a robust and versatile solution for driving high-voltage components in a wide range of electronic systems. Its push-pull output stages and CMOS technology make it an efficient choice for designers looking to integrate high-voltage drivers into their applications.

You May Also Be Interested in

ON Semiconductor
IC SHIFT REGISTER 8BIT 16TSSOP / Shift Shift Register 1 Element 8 Bit 16-TSSOP
Lowest to $0.2892
Texas Instruments
IC SHIFT REGISTER 8 BIT 16TSSOP / Shift Shift Register 1 Element 8 Bit 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC 8BIT SHIFT REGISTER 16SOIC
Lowest to $1.5640
Texas Instruments
IC 8-BIT SHIFT REGISTER 16-SOIC / Shift Shift Register 1 Element 8 Bit 16-SOIC
Lowest to $0.2471
ON Semiconductor
IC SHIFT REGISTR 8BIT 3ST 16SOIC / Shift Shift Register 1 Element 8 Bit 16-SOIC
Lowest to $0.2113
ON Semiconductor
IC SHIFT REGISTER 8BIT
Lowest to $1.1356
Harris Corporation
8-STAGE SHIFT-AND-STORE BUS REG
Lowest to $0.1099
Microchip Technology
IC 32BIT SRL CMOS 220V 44QFP
Need more? Email Us
Texas Instruments
8-BIT SHIFT REGISTER WITH SCHMIT / Shift Shift Register 1 Element 8 Bit 16-SOIC
Lowest to $0.4149

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess