EN
  • EN
  • DE

TMS3705BDRG4

Part No TMS3705BDRG4
Manufacturer Texas Instruments
Catalog RFID, RF Access, Monitoring ICs
Description IC RFID BASE STATION LF 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Texas Instruments
Packaging Reel - TR
Type RFID Reader
Frequency 134.2kHz
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Case / Package 16-SOIC
Win Source Part Number 033310-TMS3705BDRG4
Family Name TMS3705
Introduction Date September 21, 2009
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date Obsolete
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TMS3705BDRG4 CAD Model

Description

Introducing the TMS3705BDRG4 Transponder Base Station IC from Texas Instruments

The TMS3705BDRG4 is a state-of-the-art base station integrated circuit developed by Texas Instruments, designed to work in conjunction with TI’s RFID transponders in applications such as access control, asset tracking, and vehicle immobilization. This powerful IC is engineered to provide a robust and efficient interface between the transponder and the microcontroller, making it an ideal choice for a wide range of RFID applications.

Key Features:

  • Frequency: The TMS3705BDRG4 operates at a resonant frequency of 134.2 kHz, which is the standard for many RFID systems, ensuring compatibility with a wide range of transponders.
  • Power Supply: It has a versatile power supply range from 4.5V to 5.5V, allowing for flexible integration into various system designs.
  • Modulation: The device supports bi-phase modulation and Manchester encoding, providing reliable data communication with RFID transponders.
  • Decoding: It includes built-in decoding capabilities for TI-RFid transponders, simplifying the design process and reducing time to market.
  • Antenna Driver: The IC features an integrated antenna driver with a programmable output power, enabling it to adapt to different antenna sizes and application requirements.
  • Interfaces: The TMS3705BDRG4 is equipped with a simple interface that can be easily connected to a microcontroller, facilitating quick and straightforward communication.

Applications:

The versatility of the TMS3705BDRG4 makes it suitable for a broad array of applications. Some of the most common uses include:

  • Automotive immobilizers, where it can help prevent vehicle theft by ensuring that only the correct key with the proper RFID chip can start the car.
  • Access control systems, where it can manage entry to secure areas by reading RFID tags or cards.
  • Animal identification, where it can be used to read RFID tags implanted in livestock or pets for tracking and identification purposes.
  • Asset tracking, where it helps in managing inventory and preventing loss by keeping tabs on tagged items.

The TMS3705BDRG4 by Texas Instruments is a robust and reliable choice for developers looking to incorporate RFID technology into their systems. Its combination of features and ease of use makes it a valuable component in any RFID-based solution.

You May Also Be Interested in

Texas Instruments
IC RFID FRONT END 13.56MHZ 32QFN
Lowest to $9.3755
Texas Instruments
IC RFID/NFC AFE 13.56MHZ 32QFN
Lowest to $3.2951
NXP / Nexperia
IC RFID TRANSP 13.56MHZ DIE
Lowest to $0.5879
Texas Instruments
IC RFID FRONT END 13.56MHZ 32QFN
Lowest to $5.1281
STMicroelectronics
IC RFID READER 13.56MHZ 32-QFN / NFC/RFID Read Only 13560MHz 32-Pin VFQFPN T/R
Lowest to $5.4357
Texas Instruments
IC RFID FRONT END 13.56MHZ 32QFN
Lowest to $4.3657
Atmel
RFID INTERFACE IC; 125KHZ
Need more? Email Us
STMicroelectronics
NFC/HF RFID READER IC
Lowest to $2.2250
NXP / Nexperia
RFID NTAG5 XQFN
Lowest to $2.2634

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.4743 $53.8972
10+ $11.0559 $110.5590
15+ $10.7104 $160.6560
20+ $10.3649 $207.2980
25+ $10.0194 $250.4850
34+ $8.9829 $305.4186
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,100 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess