The TMS3705A1DRG4 is a sophisticated transponder base station IC designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This integrated circuit is specifically tailored for use in Radio Frequency Identification (RFID) systems that operate at 134.2 kHz, which is a common frequency for animal identification and access control applications.
The TMS3705A1DRG4 is capable of providing the necessary power and control signals to passive transponders. It features a highly sensitive analog front-end that ensures reliable communication even in environments with challenging conditions. The device's robust design allows for efficient operation and a high degree of integration, which simplifies the design of RFID base stations and reduces time to market for product developers.
Key Features:
- Frequency: Optimized for 134.2 kHz applications, making it ideal for animal tagging and access control.
- Power Supply: Designed to operate with a 5V supply voltage, ensuring compatibility with a wide range of RFID systems.
- Communication: Supports bi-directional communication with passive transponders, enabling both reading and writing of RFID tags.
- Antenna Driver: Includes an integrated antenna driver with programmable modulation depth, allowing for fine-tuning of the system's performance.
- Low-Power Consumption: Features a low-power design to enhance the efficiency of the overall system and extend the lifespan of the product.
- Package: Available in an SOIC (D) 16-pin package, providing a compact solution suitable for space-constrained applications.
With its high level of integration and performance, the TMS3705A1DRG4 from Texas Instruments stands out as a reliable choice for designers and engineers looking to implement RFID technology in their products or systems. Its ease of use, coupled with TI's support and resources, makes this transponder base station IC a valuable component in creating sophisticated RFID solutions.