EN
  • EN
  • DE

TMS34020APCM-40

Part No TMS34020APCM-40
Manufacturer Texas Instruments
Catalog Embedded - Microprocessors
Description Graphics Processors 144-QFP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package QFP
Lead Free Contains Lead
RoHS Non-Compliant
Win Source Part Number 1100498-TMS34020APCM-40
Categories Embedded - Microprocessors
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TMS34020APCM-40 CAD Model

Description

Overview of TMS34020APCM-40

The TMS34020APCM-40 is a high-performance, integrated graphics processor designed by Texas Instruments. This product is a part of the TMS34020 series, which is renowned for its ability to handle complex graphical computations and display tasks with ease. The TMS34020APCM-40 is specifically engineered to meet the demands of advanced graphical applications, making it an ideal choice for designers and developers in the fields of computer graphics, digital signal processing, and interactive multimedia systems.

Key Features

  • Speed: The TMS34020APCM-40 boasts a clock speed of 40MHz, providing robust performance for graphics-intensive applications.
  • Architecture: It is built on a RISC-based architecture, which is optimized for the parallel processing of graphical data, ensuring efficient execution of graphics operations.
  • Memory Management: The processor comes with advanced memory management capabilities that support fast and efficient access to large graphics data sets.
  • Display Capabilities: It offers exceptional display capabilities, including support for multiple resolutions and color depths, making it versatile for various display requirements.
  • Integration: The TMS34020APCM-40 is designed to be easily integrated into a wide range of systems, thanks to its comprehensive interfacing options and compatibility with other Texas Instruments components.

Applications

The TMS34020APCM-40 is suitable for a variety of applications where high-quality graphics rendering and processing are required. This includes but is not limited to:

  • Advanced computer-aided design (CAD) systems
  • Flight simulation and training systems
  • Virtual reality and 3D gaming platforms
  • Professional video editing and animation software
  • Interactive kiosks and digital signage solutions

Reliability and Support

Texas Instruments is known for its commitment to quality and reliability, and the TMS34020APCM-40 is no exception. Customers can expect consistent performance and durability from this processor. Additionally, Texas Instruments provides extensive technical support and documentation, ensuring that developers can maximize the capabilities of the TMS34020APCM-40 in their products.

In conclusion, the TMS34020APCM-40 from Texas Instruments is a powerful and versatile graphics processor that offers exceptional performance for a wide range of applications. Its advanced features and reliable operation make it a top choice for professionals seeking a high-quality graphics processing solution.

You May Also Be Interested in

Renesas Electronics America
8-BIT MICROPROCESSOR / Microprocessor IC *
Lowest to $110.9931
NXP / Nexperia
I.MX 6 SERIES 32-BIT MPU, ARM CO / Microprocessor IC *
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU I.MX6SX 800MHZ 529MAPBGA / ARM® Cortex®-A9, ARM® Cortex®-M4 Microprocessor IC i.MX6SX 2 Core, 32-Bit 200MHz, 800MHz 529-MAPBGA (19x19)
Lowest to $81.3785
NXP / Nexperia
IC MPU I.MX6SX 1GHZ 400MAPBGA / ARM® Cortex®-A9, ARM® Cortex®-M4 Microprocessor IC i.MX6SX 2 Core, 32-Bit 227MHz, 1GHz 400-MAPBGA (17x17)
Lowest to $36.8986
NXP / Nexperia
IC MPU I.MX27 400MHZ 473LFBGA / ARM926EJ-S Microprocessor IC i.MX27 1 Core, 32-Bit 400MHz 473-LFBGA (19x19)
Lowest to $28.2247
Texas Instruments
IC MPU SITARA 300MHZ 491NFBGA
Lowest to $15.1984
Renesas Electronics America
IC MPU RZ/A1M 400MHZ 256LQFP / ARM® Cortex®-A9 Microprocessor IC RZ/A1M 1 Core, 32-Bit 400MHz 256-LQFP (28x28)
Lowest to $42.2955
NXP / Nexperia
IC MPU QORIQ P5 2.0GHZ 1295BGA / PowerPC e5500 Microprocessor IC QorIQ P5 2 Core, 64-Bit 2.0GHz 1295-FCPBGA (37.5x37.5)
Lowest to $0.3130
NXP / Nexperia
IC MPU I.MX6S 800MHZ 624MAPBGA / ARM® Cortex®-A9 Microprocessor IC i.MX6S 1 Core, 32-Bit 800MHz 624-MAPBGA (21x21)
Lowest to $67.4115

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $25.5693 $51.1386
5+ $20.9800 $104.9000
8+ $20.3244 $162.5952
11+ $19.6687 $216.3557
14+ $19.0131 $266.1834
18+ $17.0462 $306.8316
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess