EN
  • EN
  • DE

TMS32C6416EGLZA6E3

Part No TMS32C6416EGLZA6E3
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC FIXED POINT DSP 532-FCBGA
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Active
Type Fixed Point
Clock Rate 600MHz
Non-Volatile Memory External
On-Chip RAM 1.03MB
Voltage - I/O 3.30V
Voltage - Core 1.40V
Temperature Range - Operating -40°C to 105°C (TC)
Mounting SMD (SMT)
Case / Package 532-FCBGA (23x23)
Win Source Part Number 081574-TMS32C6416EGLZA6E3
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMS32C6416EGLZA6E3 CAD Model

Description

Product Overview: TMS32C6416EGLZA6E3 by Texas Instruments

The TMS32C6416EGLZA6E3 is a high-performance digital signal processor (DSP) from Texas Instruments, renowned for its exceptional processing capabilities and efficiency. This DSP is part of the TMS320C6000 DSP platform, which is designed to deliver the highest performance for time-critical applications. The TMS32C6416EGLZA6E3 is particularly suitable for applications in telecommunications, industrial control, audio and video processing, medical imaging, and automotive systems.

Key Features

  • High-Performance Processing: With a core frequency of up to 1 GHz, this DSP delivers 8000 MIPS (Million Instructions Per Second), enabling rapid data processing and real-time operations.
  • Large On-Chip Memory: It includes 1MB of Level 2 (L2) cache memory, which can be configured as mapped RAM, cache, or a combination of both, providing flexibility and fast data access.
  • Advanced Multilevel Bus Architecture: The device features a two-level memory architecture for enhanced throughput and a Viterbi coprocessor, which accelerates common telecommunication algorithms.
  • Robust Peripheral Set: This DSP comes equipped with a variety of peripherals, including a 10/100 Mb/s Ethernet MAC, a high-speed USB 2.0 interface, and a host of other I/O options for comprehensive system-level integration.
  • Power Efficiency: Designed with power-saving features, the TMS32C6416EGLZA6E3 ensures optimal power consumption without compromising on performance, making it ideal for power-sensitive applications.

Applications

The versatility of the TMS32C6416EGLZA6E3 allows it to be used across various domains. Some of the typical applications include:

  • Wireless infrastructure (e.g., base stations, wireless backhaul)
  • Wired communications (e.g., routers, switches, gateways)
  • Audio and video processing equipment (e.g., studio equipment, broadcasting systems)
  • Medical imaging systems (e.g., ultrasound, MRI, CT scanners)
  • Industrial control systems (e.g., robotics, automation)

With its robust set of features and capabilities, the TMS32C6416EGLZA6E3 from Texas Instruments stands as a powerful solution for developers seeking to create advanced systems with demanding signal processing requirements.

You May Also Be Interested in

Analog Devices Inc.
IC DSP CTRLR 349CSBGA
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC DSP LP 512KB L2SR 184BGA
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC DSP CTRLR 400MHZ 289CSBGA
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Lowest to $55.3910
Analog Devices Inc.
IC DSP CTLR 16BIT 400MHZ 160-CSP
Need more? Email Us
Texas Instruments
IC DSP FIXED PT 160 MIPS 144-BGA
Lowest to $99.7204
Texas Instruments
IC FIXED-POINT DSP 179-BGA
Lowest to $48.0536

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess