EN
  • EN
  • DE

TMS32C6416DGLZ6E3

Part No TMS32C6416DGLZ6E3
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP FIXED-POINT 532-BGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series TMS320C6414/15/16
Package Tray
Part Status Obsolete
Operating Temperature Range 0°C ~ 90°C (TC)
Mounting Surface Mount
Package 532-BFBGA, FCBGA
Case / Package 532-FCBGA (23x23)
Family Name TMS32
MSL Level 4 (72 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number 296-14387, 296-14387-NDR, -TMS32C6416DGLZ6E3-NDR
Quantity per package 60
Popularity High
Supply and Demand Status Balance
Win Source Part Number 900479-TMS32C6416DGLZ6E3
Ultra Librarian 3D Model Ultra Librarian TMS32C6416DGLZ6E3 CAD Model

Description

The Texas Instruments TMS32C6416DGLZ6E3 is a high-performance digital signal processor (DSP) from the TMS320C6000 DSP family. This particular model is designed to meet the rigorous demands of high-speed signal processing applications, making it an excellent choice for telecommunications, industrial control, digital imaging, audio, and video processing.

Key Features

  • High-Performance DSP Core: This DSP features a fixed-point, VLIW (Very Long Instruction Word) architecture that is capable of executing up to eight instructions per cycle, with a core frequency of up to 1GHz.
  • Large On-Chip Memory: It comes equipped with a large on-chip memory, including 1MB of Level 2 (L2) cache, which can be configured as mapped RAM or cache to enhance performance.
  • Advanced Peripherals: The TMS32C6416DGLZ6E3 includes a variety of peripherals, such as a high-performance inter-integrated circuit (I2C) bus, multiple timers, and a host of serial interfaces for enhanced connectivity.
  • Robust External Memory Interface: The device supports a wide range of external memory interfaces, including DDR SDRAM, allowing for flexible and scalable memory solutions.
  • Power Management: With multiple power-saving modes, this DSP can effectively manage power consumption, making it suitable for both portable and mains-powered devices.

Applications

The versatile nature of the TMS32C6416DGLZ6E3 allows it to be used across various applications:

  • Wireless and Wired Communications
  • Medical Imaging Systems
  • Professional Audio Equipment
  • Industrial Control Systems
  • High-Definition Video Processing

Package and Quality

The TMS32C6416DGLZ6E3 comes in a 548-pin BGA (Ball Grid Array) package, which provides a compact footprint and reliable interconnection to the printed circuit board (PCB). Texas Instruments is known for its commitment to quality, and this product is no exception, meeting high standards for reliability and performance.

Support and Resources

Developers can access a wealth of resources including technical documentation, software tools, and community support, ensuring a seamless development process from prototype to production.

You May Also Be Interested in

Texas Instruments
IC FIXED-POINT DSP 548-FCBGA
Need more? Email Us
Texas Instruments
IC DSP FIXED-POINT 16BIT 179-BGA
Lowest to $44.5068
Cirrus Logic Inc.
IC DSP 32BIT 8CH SER I/O 144LQFP
Lowest to $587.5436
Analog Devices Inc.
IC DSP 32BIT 266MHZ 208LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP LP 128KB L2SR 88LFCSP
Need more? Email Us
Texas Instruments
IC DGTL SIGNL PROCESSOR 144-BGA
Lowest to $51.8060
Texas Instruments
IC FIXED POINT DSP 288-BGA
Need more? Email Us
Texas Instruments
Need more? Email Us
Cirrus Logic Inc.
IC DSP DECODER 32BIT 128-LQFP /
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $116.3091 $116.3091
2+ $112.5572 $225.1144
3+ $108.8053 $326.4159
4+ $97.5496 $390.1984
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,520 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess