EN
  • EN
  • DE

HMC338

Part No HMC338
Manufacturer Analog Devices Inc.
Catalog RF Mixers
Description IC MIXER SUB-HARMONIC DIE / GaAs MMIC SUB-HARMONICALLY PUMPED MIXER, 26 - 33 GHz
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Packaging Tray
RF Type General Purpose
Frequency 26GHz ~ 33GHz
Number of Mixers 1
Noise Figure 9dB
Current - Supply 28mA
Supply Voltage (V) 3V ~ 4V
Manufacturer Package Die
Supplier Device Package Die
Part Number Series HMC338
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 812421-HMC338
Ultra Librarian 3D Model Ultra Librarian HMC338 CAD Model

Description

Analog Devices Inc. Product Overview: HMC338

The HMC338 from Analog Devices Inc. is a state-of-the-art, GaAs InGaP Heterojunction Bipolar Transistor (HBT) MMIC Amplifier designed to deliver exceptional performance across a wide range of applications. This versatile component is engineered to provide a perfect blend of functionality and reliability for RF and microwave applications.

Key Features

  • Frequency Range: The HMC338 operates over a broad frequency range, making it suitable for diverse applications from DC to 6 GHz.
  • Gain and Power: It offers a high gain of 17 dB with +18 dBm output power at 1 dB compression point (P1dB), allowing it to drive a wide variety of RF circuits.
  • Output IP3: The device exhibits an outstanding output third-order intercept point (IP3) of +35 dBm, ensuring excellent linearity for complex signal amplification.
  • Voltage Supply: It operates on a single positive supply voltage, simplifying the power supply design.
  • Package: The HMC338 is available in a compact, RoHS-compliant, 3x3 mm QFN package, which is ideal for space-constrained applications.

Applications

The HMC338 is well-suited for various high-performance applications, including:

  • Point-to-point and point-to-multipoint radios
  • Test equipment and sensors
  • Wireless infrastructure
  • Satellite communications
  • General-purpose RF and microwave amplification

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality, and the HMC338 is no exception. It is manufactured to the highest standards to ensure consistent performance and durability. The component is designed to meet the rigorous demands of the industrial and telecommunications markets, where reliability and robustness are paramount.

Support and Resources

Customers can access comprehensive technical support for the HMC338, including detailed datasheets, application notes, and design tools, directly from Analog Devices Inc. This support ensures that integrating the HMC338 into your design is as seamless and efficient as possible, reducing time-to-market and enhancing the overall product experience.

With its robust feature set, the HMC338 is the ideal choice for designers seeking a high-quality amplifier that delivers both performance and versatility.

You May Also Be Interested in

Linear Technology
IC MIXER 10MHZ-3GHZ UP 16TSSOP
Lowest to $8.4257
Linear Technology
IC MIXER 10MHZ-3.7GHZ UP 16QFN
Lowest to $25.7027
Linear Technology
IC MIXER 10MHZ-3.7GHZ UP 16QFN
Lowest to $10.8970
Linear Technology
IC MIXER 10MHZ-4GHZ UP/DWN 8DFN / Up/Down Conv Mixer 3V 4GHz 8-Pin DFN EP T/R
Lowest to $7.4220
Maxim Integrated
IC SIGE DOWNCONV MIXER SOT23-6
Lowest to $3.3015
Maxim Integrated
IC MIXER DOWNCONVERTER 10UMAX
Lowest to $8.6730
Analog Devices Inc.
DEMO BOARD FOR LTC5548 / LTC5548 series Mixer Evaluation Board
Need more? Email Us
Linear Technology
IC MIXER 1KHZ-3GHZ DWN 16QFN
Lowest to $14.0766
Linear Technology
IC MIXER 300MHZ-4GHZ DWN 16QFN
Lowest to $32.0150

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $57.5160 $115.0320
3+ $47.1928 $141.5784
4+ $45.7179 $182.8716
6+ $44.2431 $265.4586
7+ $42.7684 $299.3788
10+ $38.3441 $383.4410
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess