EN
  • EN
  • DE

TMS32C6414TBGLZWA8

Part No TMS32C6414TBGLZWA8
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC FIXED POINT DSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - DSP(Digital Signal Processors)
Manufacturer Texas Instruments
Win Source Part Number 219478-TMS32C6414TBGLZWA8
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMS32C6414TBGLZWA8 CAD Model

Description

Texas Instruments TMS32C6414TBGLZWA8 DSP

The Texas Instruments TMS32C6414TBGLZWA8 is a high-performance digital signal processor (DSP) that is part of the TMS320C64x series. This DSP is designed to meet the intense processing demands of modern signal processing applications. It is particularly well-suited for telecommunications, industrial, audio, video, and image processing tasks that require efficient, high-speed computation and data throughput.

With a fixed-point architecture, the TMS32C6414TBGLZWA8 operates at a core frequency of up to 1 GHz, which enables the execution of up to 8000 million instructions per second (MIPS). This remarkable processing capability is supported by a large 1MB of on-chip Level 2 (L2) cache, which significantly enhances the overall performance by reducing memory latency when accessing frequently used data.

The device also features a robust set of peripherals and interfaces that facilitate easy integration into a wide range of systems. These include a high-bandwidth crossbar switch fabric, multiple Direct Memory Access (DMA) channels, and a variety of external memory interfaces. The external memory interfaces support synchronous and asynchronous memories, including DDR SDRAM and SRAM, which provide flexible options for system memory expansion.

For enhanced performance in data-intensive applications, the TMS32C6414TBGLZWA8 integrates a Viterbi coprocessor, which accelerates common algorithms used in communications systems. Additionally, the DSP includes two multiply-accumulate (MAC) units and additional arithmetic logic units (ALUs), allowing for parallel processing and improved computational efficiency.

Developers can take advantage of the comprehensive software support provided by Texas Instruments, which includes optimized DSP libraries and development tools. These resources help to streamline the development process, from initial prototyping to final product deployment.

The TMS32C6414TBGLZWA8 is available in a 532-Ball Ball Grid Array (BGA) package, which ensures a compact footprint and reliable connectivity for high-density circuit boards. Its robust design and advanced features make it an ideal choice for engineers looking to push the boundaries of DSP performance in their applications.

You May Also Be Interested in

Texas Instruments
IC DSP FIXED PT 160 MIPS 144-BGA
Lowest to $99.7204
Analog Devices Inc.
IC DSP CTLR 16BIT 316CSBGA
Need more? Email Us
Analog Devices Inc.
IC DSP LP 512KB L2SR 184BGA
Need more? Email Us
Texas Instruments
IC DSP FIXED POINT 176LQFP
Need more? Email Us
NXP / Nexperia
CAR RADIO DIGITAL SIGNAL PROCESS
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
Texas Instruments
IC DSP FIX/FLOAT POINT 841FCBGA
Need more? Email Us
Analog Devices Inc.
BLK+PROCW/128KB L2 SRAM&DDR
Need more? Email Us
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $223.3006 $223.3006
2+ $200.2005 $400.4010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 246 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess