EN
  • EN
  • DE

DP83848QSQE/NOPB

Part No DP83848QSQE/NOPB
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TXRX ETHERNET PHYTER 40WQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Transceiver
Protocol Ethernet
Number of Drivers/Receivers 1/1
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating -40°C to 105°C
Mounting SMD (SMT)
Case / Package 40-WQFN (6x6)
Win Source Part Number 1033940-DP83848QSQE/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DP83848QSQE/NOPB CAD Model

Description

Product Overview: DP83848QSQE/NOPB

The DP83848QSQE/NOPB is a robust Ethernet transceiver from the industry-leading manufacturer, Texas Instruments. This high-performance physical layer (PHY) transceiver is designed to meet the rigorous demands of both industrial and general networking applications. It provides a full-featured, single-port solution that can handle 10BASE-T and 100BASE-TX Ethernet communication, making it a versatile choice for a wide range of Ethernet connectivity needs.

With its small form factor, the DP83848QSQE/NOPB comes in a 48-pin QFN package that is not only space-efficient but also offers a reduced power consumption, which is critical for energy-sensitive applications. The device operates over a temperature range of -40°C to 85°C, ensuring reliable performance in extreme environments.

Key Features and Benefits

  • High-Speed Ethernet: Supports 10Mbps (10BASE-T) and 100Mbps (100BASE-TX) operation, providing flexibility for different network speeds.
  • Auto-MDIX: Automatic medium-dependent interface crossover (Auto-MDIX) capability allows the use of straight-through or crossover Ethernet cables, simplifying system design and installation.
  • Energy Efficient: Features such as power down and energy detect modes enable lower power consumption during periods of inactivity, contributing to energy savings.
  • Robust Signal Integrity: The device includes advanced signal processing techniques and error correction to ensure reliable data transmission even in noisy industrial environments.
  • Flexible Interface Options: Offers a Media Independent Interface (MII) and Reduced Media Independent Interface (RMII), enabling easy integration with a variety of microcontrollers and Ethernet controllers.

Furthermore, the DP83848QSQE/NOPB is equipped with LED indicators for link status and network activity, providing visual feedback that is essential for network diagnostics and troubleshooting. It also supports auto-negotiation, which allows it to automatically select the highest performance mode of operation that is supported by the connected device.

Whether it’s for a networked industrial control system, a connected home appliance, or a high-speed data interface, the DP83848QSQE/NOPB from Texas Instruments is a reliable and efficient solution for your Ethernet connectivity requirements.

You May Also Be Interested in

Exar Corporation
IC TXRX RS485/RS422 LP 8SOIC
Lowest to $0.8271
Intersil
IC TXRX DUAL RS-232 5V 16DIP
Lowest to $4.7066
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC / Single Transmitter/Receiver RS-422/RS-485 8-Pin SOIC N T/R
Lowest to $0.1877
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS | IC BUFFER INVERT 5.5V 20SO
Lowest to $0.9497
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8DIP
Lowest to $0.9794
Exar Corporation
IC TXRX RS232/422/485 40QFN
Lowest to $91.1803
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.8602
Exar Corporation
IC TXRX RS485/RS422 LP 8SOIC
Lowest to $0.8732
Texas Instruments
2.5-V 460-kbps RS-232 TRANSCEIVER WITH ±15-kV ESD PROTECTION | IC RS232 2.5V IEC ESD 20-SSOP
Lowest to $3.4767

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.6794 $53.3970
12+ $8.7626 $105.1512
18+ $8.4888 $152.7984
25+ $8.2150 $205.3750
32+ $7.9411 $254.1152
43+ $7.1196 $306.1428
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,150 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess