EN
  • EN
  • DE

TMS320VC5510GGW2

Part No TMS320VC5510GGW2
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP FIXED PT 400MIPS 240-BGA / DSP Fixed-Point 32bit 200MHz 400MIPS 240-Pin BGA MICROSTAR
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series TMS320C55x
Packaging Tray
Part Status Obsolete(EOL)
Type Fixed Point
Interface Host Interface, McBSP
Clock Rate 200MHz
Non-Volatile Memory ROM (32 kB)
On-Chip RAM 344kB
Voltage - I/O 3.30V
Voltage - Core 1.60V
Operating Temperature Range 0°C ~ 85°C (TC)
Mounting SMD
Package 240-LFBGA
Manufacturer Package 240-BGA MicroStar (15x15)
Win Source Part Number 797626-TMS320VC5510GGW2
Popularity Medium
Supply and Demand Status Limited
Family Name TMS320VC5510
Introduction Date June 01, 2000
ECCN 3A991.a.2
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian TMS320VC5510GGW2 CAD Model

Description

The TMS320VC5510GGW2 is a high-performance digital signal processor (DSP) from Texas Instruments (TI), renowned for its exceptional computational capabilities and power efficiency. This DSP is part of the TMS320C55x DSP generation that is specially designed to handle complex signal processing tasks with ease and precision, making it an ideal choice for a wide range of applications, including audio processing, telecommunication, and industrial control systems.

Key Features

  • High-Performance Processing: Equipped with a fixed-point, 16-bit DSP core that operates at a frequency of up to 200 MHz, the TMS320VC5510GGW2 delivers up to 400 million instructions per second (MIPS), ensuring fast and efficient signal processing.
  • Low Power Consumption: Designed with power-sensitive applications in mind, this DSP features multiple power-saving modes, including idle and power-down modes, which significantly reduce power consumption without compromising performance.
  • On-Chip Memory: The device includes a range of integrated memory options, such as 64K bytes of RAM and 32K bytes of ROM, which facilitate rapid data access and storage for real-time processing tasks.
  • Peripheral Integration: The TMS320VC5510GGW2 comes with a variety of on-chip peripherals, including serial ports, a host port interface, and a multichannel buffered serial port, providing versatile connectivity options for system integration.
  • Advanced Development Tools: TI offers a comprehensive suite of software and hardware development tools that support the TMS320VC5510GGW2, enabling developers to streamline the design process and bring products to market faster.

Applications

The versatility of the TMS320VC5510GGW2 makes it suitable for a multitude of applications. In the field of audio processing, it can be used for noise reduction, echo cancellation, and audio encoding/decoding. Its robust processing power also makes it an excellent choice for wireless communication devices, such as modems and mobile phones, where it can handle tasks like speech compression and channel coding/decoding. Additionally, its precision and efficiency make it a go-to DSP for industrial control systems, where real-time signal processing is critical.

Overall, the Texas Instruments TMS320VC5510GGW2 DSP is a powerhouse for developers looking for a reliable and efficient solution to tackle demanding signal processing challenges across various industries.

You May Also Be Interested in

Texas Instruments
IC DIGITAL MEDIA SOC 361NFBGA
Need more? Email Us
Cirrus Logic Inc.
IC DSP HP 32BIT 4CH I/O 48LQFP
Lowest to $4.8625
Analog Devices Inc.
REV 0.2 450MHZ SHARC PROC W/5 MB
Lowest to $57.1228
Texas Instruments
IC DSP FIX/FLOAT POINT 841FCBGA
Lowest to $407.0138
Analog Devices Inc.
ARM, 1X SHARC, DDR, BGA PACKAGE
Need more? Email Us
Texas Instruments
IC FIXED-POINT DSP 697-FCBGA
Need more? Email Us
Analog Devices Inc.
SHARC WITH 5 MB ON CHIP RAM 400M
Lowest to $47.4782
Analog Devices Inc.
IC DSP 32BIT 266MHZ 208LQFP
Need more? Email Us
Cirrus Logic Inc.
IC AUDIO SOC SGL 32BIT 100LQFP
Lowest to $15.1270

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess