EN
  • EN
  • DE

TMS320C6747DZKB3

Part No TMS320C6747DZKB3
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP FIX/FLOAT POINT 256BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Active
Type Fixed/Floating Point
Clock Rate 375MHz
Non-Volatile Memory External
On-Chip RAM 448kB
Voltage - I/O 3.30V
Voltage - Core 1.20V
Temperature Range - Operating 0°C to 90°C (TJ)
Mounting SMD (SMT)
Case / Package 256-BGA (17x17)
Win Source Part Number 055271-TMS320C6747DZKB3
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TMS320C6747DZKB3 CAD Model

Description

The TMS320C6747DZKB3 is a high-performance digital signal processor (DSP) from Texas Instruments, designed to meet the intense computational demands of modern audio and video processing applications. This DSP is a member of the TMS320C674x DSP family that combines the fixed and floating-point capabilities of the C67x DSP core with the high-performance, low-power architecture of the C64x+ DSP.

Key Features:

  • Core Performance: The TMS320C6747DZKB3 features a 300-MHz C674x floating/fixed-point DSP core, providing up to 2400 million instructions per second (MIPS) for intensive processing tasks.
  • Memory: Equipped with a 256KB of on-chip L2 RAM, which can be configured as mapped RAM, cache, or a combination of both, this DSP ensures quick data access and efficient processing.
  • Integrated Peripherals: This DSP includes a wide range of integrated peripherals such as 10/100 Mb/s Ethernet MAC (EMAC), USB 2.0 with integrated PHY, inter-integrated circuit (I2C) bus, multiple UARTs, and more, providing versatile connectivity options.
  • Enhanced Direct Memory Access (EDMA) Controller: The onboard EDMA controller enables high-speed data transfers without CPU intervention, freeing up processor resources for other tasks.
  • Power Management: The TMS320C6747DZKB3 implements advanced power management techniques, allowing for lower power consumption and improved energy efficiency.
  • Development Tools: Texas Instruments provides a comprehensive suite of development tools for the TMS320C6747DZKB3, including Code Composer Studio™ (CCS), software libraries, and evaluation modules to accelerate the development process.

Applications:

The TMS320C6747DZKB3 is ideal for a wide array of applications, such as professional audio equipment, industrial control, home automation, and test/measurement equipment. Its robust processing capabilities and rich set of peripherals make it well-suited for multitasking environments and complex signal processing tasks that require high throughput and precision.

Whether you are designing a sophisticated digital audio workstation, a complex industrial automation system, or a high-performance test and measurement device, the TMS320C6747DZKB3 offers the performance, integration, and flexibility to help you create innovative solutions and bring your products to market faster.

You May Also Be Interested in

Analog Devices Inc.
SHARC WITH 5 MB ON CHIP RAM 400M
Lowest to $47.4782
Cirrus Logic Inc.
IC AUDIO SOC SGL 32BIT 100LQFP
Lowest to $15.1270
Analog Devices Inc.
IC DSP CTRLR 400MHZ 289CSBGA
Need more? Email Us
Analog Devices Inc.
IC DSP LP 128KB L2SR 88LFCSP
Need more? Email Us
Texas Instruments
IC FIXED POINT DPS 144-LQFP
Lowest to $9.2223
Analog Devices Inc.
IC DSP CTRLR 349CSBGA
Need more? Email Us
Texas Instruments
IC DIGITAL MEDIA SOC 361NFBGA
Need more? Email Us
Analog Devices Inc.
SHARC WITH 5 MB ON CHIP RAM 400M
Lowest to $47.4782
Texas Instruments
IC DGTL SIGNL PROCESSOR 144-BGA
Lowest to $51.8060

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $33.2507 $66.5014
4+ $27.2826 $109.1304
6+ $26.4301 $158.5806
8+ $25.5775 $204.6200
11+ $24.7249 $271.9739
14+ $22.1672 $310.3408
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,020 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess