EN
  • EN
  • DE

TMS320VC5441ZGU

Part No TMS320VC5441ZGU
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC FIXED POINT DSP 169-BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Active
Type Fixed Point
Clock Rate 133MHz
Non-Volatile Memory External
On-Chip RAM 1.25MB
Voltage - I/O 3.30V
Voltage - Core 1.60V
Temperature Range - Operating 0°C to 85°C (TC)
Mounting SMD (SMT)
Case / Package 169-BGA MicroStar (12x12)
Win Source Part Number 143147-TMS320VC5441ZGU
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMS320VC5441ZGU CAD Model

Description

The TMS320VC5441ZGU is a highly sophisticated digital signal processor (DSP) from Texas Instruments, designed to meet the demanding requirements of high-performance signal processing applications. This cutting-edge processor is a member of the TMS320C54x DSP family, which is renowned for its efficiency and computational power.

Key Features

  • High-Performance Processing: With a core that can run at high clock rates, the TMS320VC5441ZGU offers exceptional performance for complex algorithms and signal processing tasks.
  • Low-Power Consumption: Despite its powerful capabilities, this DSP is engineered to be energy-efficient, making it suitable for portable and battery-operated devices.
  • Integrated Peripherals: The device includes a variety of on-chip peripherals, such as serial ports, timers, and a host-port interface, which simplify system design and reduce the need for external components.
  • Advanced Memory Architecture: Featuring a flexible and efficient memory architecture, the processor supports both internal and external memory options, providing designers with the versatility to optimize their applications.
  • Robust Instruction Set: The TMS320VC5441ZGU boasts a rich instruction set optimized for digital signal processing, which allows for rapid development of applications in areas such as audio, telecommunications, and industrial control.

Applications

This processor is ideal for a wide range of applications that require high-speed and precise digital signal processing. Some of the typical applications include:

  • Professional and consumer audio equipment
  • Voice and data communication systems
  • Digital imaging and video processing
  • Instrumentation and control systems
  • Medical imaging devices

Technical Specifications

The TMS320VC5441ZGU features a fixed-point architecture, a large set of registers, and a high-speed multiplier which is essential for fast arithmetic operations. It is available in a 144-pin LQFP (Low Profile Quad Flat Package) that ensures a compact footprint on printed circuit boards.

For detailed technical specifications, datasheets, and support resources, developers and engineers are encouraged to visit the official Texas Instruments website or contact their local TI sales representative.

You May Also Be Interested in

Texas Instruments
IC FIXED-POINT DSP 179-BGA
Lowest to $16.1817
Analog Devices Inc.
IC DSP LP 128KB L2SR 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC DSP CTRLR 349CSBGA
Need more? Email Us
Texas Instruments
IC DSP FIXED POINT 240-BGA
Lowest to $71.6781
Cirrus Logic Inc.
IC DSP 32BIT 8CH SER I/O 144LQFP
Lowest to $587.5436
Texas Instruments
IC DGTL SIGNL PROCESSOR 144-BGA
Lowest to $51.8060
Texas Instruments
FIXED-POINT DIGITAL SIGNAL PROCE
Lowest to $15.1081
Cirrus Logic Inc.
IC DSP HP 32BIT 4CH I/O 48LQFP
Lowest to $4.8625
Analog Devices Inc.
IC DSP 32BIT 266MHZ 208LQFP
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess