EN
  • EN
  • DE
  • IT

TMS320BC51PQ57

Part No TMS320BC51PQ57
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description DIGITAL SIGNAL PROCESSORS | IC DSP 132-BQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Obsolete
Type Fixed Point
Interface BSP, SSP, TDM
Clock Rate 57MHz
Non-Volatile Memory ROM (16 kB)
On-Chip RAM 4kB
Voltage - I/O 5.00V
Voltage - Core 5.00V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 132-BQFP Bumpered
Supplier Device Package 132-BQFP (24.54x24.54)
Family Part Number TMS320BC51
Manufacturer Pack Quantity 36
MSL Level 4 (72 Hours)
Win Source Part Number 1270988-TMS320BC51PQ57
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMS320BC51PQ57 CAD Model

Description

The TMS320BC51PQ57 is a highly sophisticated digital signal processor (DSP) from Texas Instruments (TI), renowned for its exceptional performance and versatility in processing complex digital signal tasks. This product is part of TI's TMS320 series, which is well-known for delivering efficient, high-speed processing capabilities that are essential for a wide range of applications.

Key Features

  • High-Performance DSP Core: At the heart of the TMS320BC51PQ57 is a powerful digital signal processing core that can handle a variety of computationally intensive tasks with ease.
  • Optimized for Low Power Consumption: Despite its robust performance, this DSP is designed to maintain low power consumption, making it ideal for portable and power-sensitive applications.
  • Advanced Peripherals: The device includes a range of built-in peripherals that enhance its functionality, including timers, serial ports, and parallel interfaces, allowing for flexible connectivity options.
  • Large On-Chip Memory: With ample on-chip memory, the TMS320BC51PQ57 can store and execute complex algorithms and applications without the need for external memory components, which can reduce system costs and complexity.
  • Programmability: The DSP is highly programmable, which allows developers to tailor the device to specific applications, ranging from telecommunications and audio processing to industrial control systems.

Applications

The TMS320BC51PQ57 is suitable for a broad array of applications, including but not limited to:

  • Audio and speech processing
  • Telecommunications infrastructure
  • Medical imaging systems
  • Industrial control and automation
  • Instrumentation and diagnostics

Technical Specifications

The TMS320BC51PQ57 operates at a voltage range that is conducive to embedded applications and supports a wide temperature range, making it reliable in various environmental conditions. Its package is designed to integrate seamlessly into a multitude of circuit designs, providing a flexible solution for system designers.

With Texas Instruments' commitment to quality and longevity, the TMS320BC51PQ57 is a DSP that offers both performance and durability, ensuring that it can meet the needs of demanding applications while maintaining a long operational lifespan.

You May Also Be Interested in

NXP / Nexperia
Need more? Email Us
Analog Devices Inc.
IC DSP 16BIT 533MHZ 289CSBGA
Need more? Email Us
Analog Devices Inc.
IC DSP CTRLR 349CSBGA
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Texas Instruments
IC DSP FIX/FLOAT POINT 841FCBGA
Need more? Email Us
NXP / Nexperia
Lowest to $6.2562
NXP / Nexperia
Lowest to $4.8207
NXP / Nexperia
Need more? Email Us
NXP / Nexperia
Lowest to $3.8438

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess