EN
  • EN
  • DE

TMS320VC5441AZGUZE

Part No TMS320VC5441AZGUZE
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP FIXED POINT 169BGA / DSP Fixed-Point 16bit 133MHz 532MIPS 169-Pin BGA MICROSTAR Tray
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series TMS320C54x
Packaging Tray
Type Fixed Point
Interface Host Interface, McBSP
Clock Rate 133MHz
Non-Volatile Memory External
On-Chip RAM 1.25MB
Voltage - I/O 3.30V
Voltage - Core 1.60V
Operating Temperature Range -40°C ~ 100°C (TC)
Mounting SMD
Package 169-LFBGA
Manufacturer Package 169-BGA MicroStar (12x12)
Win Source Part Number 797621-TMS320VC5441AZGUZE
Popularity Medium
Supply and Demand Status Limited
Family Name TMS320VC5441
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian TMS320VC5441AZGUZE CAD Model

Description

The Texas Instruments TMS320VC5441AZGUZE is a highly integrated, high-performance digital signal processor (DSP) that is part of the TMS320C54x DSP family. This powerful DSP is designed to meet the rigorous demands of sophisticated real-time applications such as audio processing, telecommunications, industrial control, and instrumentation.

The TMS320VC5441AZGUZE boasts a fixed-point, 16-bit architecture that can run at a clock speed of up to 200MHz, providing ample processing power for complex algorithms and signal processing tasks. With an optimized instruction set, this DSP facilitates efficient program execution and high data throughput, making it a preferred choice for developers looking for speed and performance.

Key Features:

  • High-Performance DSP Core: The core of this DSP is capable of executing up to 200 million instructions per second (MIPS), which enables it to handle multiple tasks simultaneously and efficiently.
  • On-Chip Memory: It includes integrated memory blocks such as internal ROM, internal RAM, and the ability to interface with external memory, providing flexibility in system design and application development.
  • Advanced Peripherals: This DSP integrates a variety of peripherals including timers, serial ports, and parallel interfaces that support a wide range of communication protocols.
  • Low Power Consumption: Designed with power efficiency in mind, the TMS320VC5441AZGUZE is suitable for battery-powered and power-sensitive applications, ensuring optimal performance with minimal power usage.
  • Robust Support and Ecosystem: Texas Instruments provides comprehensive support for the TMS320VC5441AZGUZE, including development tools, software libraries, and a strong community of developers and experts.

Overall, the TMS320VC5441AZGUZE is a versatile and powerful DSP that offers a balance of performance, power efficiency, and integrated features. It is an ideal choice for designers and engineers who require a reliable and capable processing unit for their high-end applications.

You May Also Be Interested in

Analog Devices Inc.
SHARC WITH 5 MB ON CHIP RAM 400M
Lowest to $47.4782
Analog Devices Inc.
REV 0.2 450MHZ SHARC PROC W/5 MB
Lowest to $57.1228
Texas Instruments
IC DSP FIXED POINT 240-BGA
Lowest to $71.6781
Texas Instruments
IC DSP FLOATING POINT
Lowest to $33.5244
Texas Instruments
IC FIXED-POINT DSP 697-FCBGA
Need more? Email Us
NXP / Nexperia
IC DSP CAR RADIO 80QFP
Need more? Email Us
Texas Instruments
IC DIGITAL MEDIA SOC 361NFBGA
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
IC DGTL MEDIA PROCESSOR 609FCBGA /
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess