EN
  • EN
  • DE

TMS320VC5441APGF

Part No TMS320VC5441APGF
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP FIXED-POINT 176LQFP / DSP Fixed-Point 16bit 133MHz 532MIPS 176-Pin LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series TMS320C54x
Packaging Tube
Type Fixed Point
Interface Host Interface, McBSP
Clock Rate 133MHz
Non-Volatile Memory External
On-Chip RAM 1.25MB
Voltage - I/O 3.30V
Voltage - Core 1.60V
Operating Temperature Range -40°C ~ 100°C (TC)
Mounting SMD
Package 176-LQFP
Manufacturer Package 176-LQFP (24x24)
Win Source Part Number 797619-TMS320VC5441APGF
Popularity Medium
Supply and Demand Status Limited
Family Name TMS320VC5441
Introduction Date August 29, 2005
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TMS320VC5441APGF CAD Model

Description

The TMS320VC5441APGF is a high-performance digital signal processor (DSP) from Texas Instruments (TI), renowned for its exceptional processing power and efficiency. This DSP is part of TI's TMS320 series, which has been widely adopted in various applications requiring intensive signal processing capabilities such as audio processing, telecommunications, industrial control systems, and more.

Key Features:

  • Architecture: The TMS320VC5441APGF is built on an advanced, modified Harvard architecture that allows separate program and data buses to operate simultaneously, providing high throughput and real-time processing capabilities.
  • Performance: With a core frequency that can reach up to hundreds of MHz, this DSP is capable of executing millions of instructions per second (MIPS), making it suitable for complex algorithms and signal processing tasks.
  • Memory: It includes onboard RAM and ROM, and supports external memory interfaces, offering designers flexibility in system memory configuration.
  • Peripherals: A variety of integrated peripherals such as timers, serial ports, and parallel I/O enhance its versatility, allowing for easy integration into a wide range of applications.
  • Power Efficiency: The TMS320VC5441APGF is designed for low power consumption, which is crucial for portable and battery-operated devices where power efficiency is a key consideration.
  • Development Tools: TI provides a comprehensive suite of development tools for the TMS320VC5441APGF, including software development kits (SDKs), integrated development environments (IDEs), and debuggers to streamline the development process.

Applications:

This DSP is ideal for a diverse range of applications, including:

  • Audio and speech processing
  • Wireless and wired communications
  • Industrial control systems
  • Medical imaging
  • Automotive electronics

Product Specifications:

Product Category Digital Signal Processors & Controllers - DSP, DSC
Manufacturer Texas Instruments
Series TMS320
Core TMS320C54x
Package / Case 176-BGA Microstar
Operating Temperature 0°C ~ 70°C (TA)

Overall, the TMS320VC5441APGF from Texas Instruments stands as a robust and reliable choice for developers looking to harness the power of digital signal processing in their next project.

You May Also Be Interested in

Analog Devices Inc.
IC DSP LP 512KB L2SR 88LFCSP
Need more? Email Us
Cirrus Logic Inc.
IC DSP 32BIT 8CH SER I/O 144LQFP
Lowest to $587.5436
Texas Instruments
IC DSP FIXED POINT 240-BGA
Lowest to $71.6781
Analog Devices Inc.
SHARC WITH 5 MB ON CHIP RAM 400M
Lowest to $47.4782
Texas Instruments
IC FIXED-POINT DSP 697-FCBGA
Need more? Email Us
Analog Devices Inc.
IC DSP 32BIT 266MHZ 208LQFP
Need more? Email Us
Texas Instruments
Need more? Email Us
Cirrus Logic Inc.
IC AUDIO SOC SGL 32BIT 100LQFP
Lowest to $15.1270
Analog Devices Inc.
SHARC WITH 5 MB ON CHIP RAM 400M
Lowest to $47.4782

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess