EN
  • EN
  • DE

TMS320VC5409AZWS16

Part No TMS320VC5409AZWS16
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP FIXED PT 160MIPS 144-BGA /
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - DSP (Digital Signal Processors)
Mfr Texas Instruments
Series TMS320C54x
Package Tray
Type Fixed Point
Interface Host Interface, McBSP
Clock Rate 160MHz
Non-Volatile Memory ROM (32kB)
On-Chip RAM 64kB
Voltage - I/O 3.30V
Voltage - Core 1.60V
Temperature Range - Operating -40°C ~ 100°C (TC)
Mounting SMD (SMT)
Package / Case 144-LFBGA
Supplier Device Package 144-NFBGA (12x12)
Base Product Number TMS320
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names 296-TMS320VC5409AZWS16
Standard Package 160
Win Source Part Number 1157461-TMS320VC5409AZWS16
Ultra Librarian 3D Model Ultra Librarian TMS320VC5409AZWS16 CAD Model

Description

The TMS320VC5409AZWS16 is a high-performance digital signal processor (DSP) from Texas Instruments, renowned for its exceptional processing capabilities and efficiency. This DSP is part of the TMS320C54x DSP family, which is well-suited for applications that require fast and reliable signal processing.

Key Features:

  • High-Speed Performance: The TMS320VC5409AZWS16 operates at a frequency of up to 160 MHz, providing rapid processing for complex algorithms and real-time data.
  • Advanced Architecture: This DSP features a modified Harvard architecture that allows separate program and data buses for simultaneous access, enhancing overall system throughput.
  • Low Power Consumption: Designed with power efficiency in mind, it is ideal for battery-powered and portable devices, ensuring longer operation times without sacrificing performance.
  • On-Chip Memory: It includes 16KB of RAM and 16KB of ROM, allowing for efficient program execution and data storage directly on the chip.
  • Peripheral Integration: The device integrates a variety of peripherals, including a multichannel buffered serial port, host port interface, and timers, providing versatile connectivity and control options.
  • 16-Bit Fixed-Point Precision: With its 16-bit fixed-point processing capability, it delivers precise calculations, which is crucial for audio, video, and control applications.

Applications:

The TMS320VC5409AZWS16 is ideal for a broad range of applications, such as:

  • Telecommunications
  • Audio and speech processing
  • Industrial control systems
  • Medical instrumentation
  • Digital signal processing

Package and Quality:

Encased in a compact 80-BGA (Ball Grid Array) package, the TMS320VC5409AZWS16 is designed for space-constrained applications. It meets Texas Instruments' stringent quality standards, ensuring reliability and performance for critical applications.

Conclusion:

With its robust feature set, the TMS320VC5409AZWS16 from Texas Instruments stands out as an excellent choice for developers and engineers seeking a powerful DSP solution. Its combination of speed, efficiency, integrated peripherals, and low power consumption makes it a versatile component for a multitude of signal processing tasks.

You May Also Be Interested in

Texas Instruments
IC DIGITAL MEDIA SOC 361NFBGA
Need more? Email Us
Cirrus Logic Inc.
IC DSP HP 32BIT 4CH I/O 48LQFP
Lowest to $4.8625
Analog Devices Inc.
IC DSP CTRLR 400MHZ 289CSBGA
Need more? Email Us
Texas Instruments
IC FIXED-POINT DSP 548-FCBGA
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
IC DSP FIX/FLOAT POINT 841FCBGA
Lowest to $407.0138
Analog Devices Inc.
REV 0.2 450MHZ SHARC PROC W/5 MB
Lowest to $57.1228
Texas Instruments
IC DGTL MEDIA PROCESSOR 609FCBGA /
Need more? Email Us
Texas Instruments
IC FIXED POINT DPS 144-LQFP
Lowest to $9.2223

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $50.2194 $50.2194
3+ $41.2056 $123.6168
4+ $39.9180 $159.6720
6+ $38.6303 $231.7818
7+ $37.3426 $261.3982
9+ $33.4796 $301.3164
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,476 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess