EN
  • EN
  • DE
  • IT

BRT12H-X006

Part No BRT12H-X006
Manufacturer Vishay
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Vishay
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 819686-BRT12H-X006
Ultra Librarian 3D Model Ultra Librarian BRT12H-X006 CAD Model

Description

The BRT12H-X006 is a power resistor manufactured by Vishay. This resistor is designed for applications that require high power dissipation and stable performance under harsh environmental conditions. It's commonly used in power supplies, motor drives, and other industrial applications.

Applications

  • Power supplies (e.g., voltage dropping, current limiting).
  • Motor drives (e.g., braking resistors).
  • Inverters.
  • Industrial automation equipment.
  • Welding equipment.

Features

  • High power rating (check the datasheet for the specific wattage, typically in the range of 10-50W or higher depending on the specific model).
  • Non-inductive winding: Reduces unwanted inductance effects at high frequencies.
  • High pulse load capability: Can withstand short-duration, high-energy pulses.
  • Excellent stability under load.
  • Wide resistance range available.
  • RoHS compliant.
  • Ceramic core material.

Benefits

  • Reliable performance: The robust design and construction ensure stable operation even under demanding conditions.
  • High power dissipation: Effectively dissipates heat generated by high currents.
  • Reduced inductance: The non-inductive winding minimizes signal distortion in high-frequency circuits.
  • Long lifespan: Built to withstand long-term usage without significant degradation.
  • Versatile application: Suitable for a wide range of power-related applications.

The BRT12H-X006 resistor's ceramic core provides good thermal conductivity, allowing for efficient heat dissipation. The non-inductive winding is achieved through special winding techniques that minimize the loop area of the resistive element. This resistor is also available with various termination options, such as wire leads or screw terminals, to suit different mounting requirements. Consult the Vishay datasheet for specific resistance values, power ratings, and other electrical and mechanical specifications. These power resistors often require proper heat sinking to achieve their rated power dissipation.

You May Also Be Interested in

Advantech Corp
18" PCT.T/S PANEL WITH INTEL CEL
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232 CONV INDUSTRIAL / Converter, RS-232 to RS-422/485
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Quest Technology International Inc.
TELEPHONE SINGLEGANG WALL PLATE
Lowest to $4.6536
Phoenix Contact
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess