EN
  • EN
  • DE

TMS320TCI6488DZUNH

Part No TMS320TCI6488DZUNH
Manufacturer Texas Instruments
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1100487-TMS320TCI6488DZUNH
Categories OEM Parts(T-Z)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TMS320TCI6488DZUNH CAD Model

Description

The TMS320TCI6488DZUNH is a high-performance multicore DSP (Digital Signal Processor) from Texas Instruments, designed to meet the rigorous demands of high-throughput, real-time processing applications. This DSP is part of the TMS320C6000 DSP family, which is renowned for its robust architecture and efficient performance in signal processing tasks.

Key Features

  • Multi-Core Processing: This device integrates eight C64x+ DSP cores, each running at a core frequency of up to 1 GHz. This multicore design enables parallel processing and exceptional computational power, making it ideal for applications that require intensive signal processing capabilities.
  • High-Speed Connectivity: The TMS320TCI6488DZUNH comes with a range of high-speed interfaces, including Serial RapidIO, Gigabit Ethernet, and PCI Express, providing versatile connectivity options for various system configurations.
  • Large On-Chip Memory: It features a large on-chip memory, including L1 and L2 caches, which helps in reducing latency and improving the overall efficiency of data processing.
  • Advanced Power Management: The device incorporates advanced power management techniques, allowing for reduced power consumption without sacrificing performance, making it suitable for energy-sensitive applications.

Applications

The TMS320TCI6488DZUNH is engineered for a wide array of applications, particularly those requiring high-speed and reliable signal processing. Some common applications include:

  • Telecommunications infrastructure (e.g., baseband processing for wireless base stations)
  • Medical imaging systems
  • High-performance computing
  • Industrial control and automation systems

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the TMS320TCI6488DZUNH is no exception. It is built to meet the high standards set by the industry, ensuring long-term performance and stability for critical applications.

Overall, the TMS320TCI6488DZUNH from Texas Instruments represents a powerful solution for developers looking to leverage multicore processing for advanced digital signal processing tasks. With its combination of speed, connectivity, and power efficiency, it stands as a formidable component in any high-performance signal processing system.

You May Also Be Interested in

TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
Lucent
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess