EN
  • EN
  • DE

PEC12-4216F-TNA003

Part No PEC12-4216F-TNA003
Manufacturer Bourns Inc.
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1016800-PEC12-4216F-TNA003
Categories OEM Parts(O-R)
Manufacturer Bourns Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PEC12-4216F-TNA003 CAD Model

Description

The PEC12-4216F-TNA003 is a rotary encoder manufactured by Bourns Inc. Rotary encoders are electromechanical devices that convert the angular position of a rotating shaft into an electrical signal. They are used to provide feedback on the position or speed of a rotating component.

Applications:

  • Volume controls: Used in audio equipment and other devices to adjust the volume level.
  • Navigation controls: Employed in navigation systems, such as GPS devices and car stereos.
  • Menu selection: Utilized in user interfaces to navigate menus and select options.
  • Industrial control panels: Integrated into industrial control panels to adjust settings and control machinery.
  • Robotics: Used in robotic systems to provide feedback on the position of joints and other moving parts.

Features:

  • Incremental encoder: Generates a series of pulses that indicate the direction and amount of rotation.
  • 12mm size: Refers to the diameter of the encoder body.
  • 16 detents per revolution: Provides tactile feedback to the user with 16 distinct clicks or stops per revolution.
  • Vertical mounting: Designed to be mounted vertically on a circuit board.
  • Through-hole termination: Uses through-hole pins for soldering to a circuit board.
  • Long life: Designed for a long operating lifespan.

Benefits:

  • Precise control: Provides precise control over the position or speed of a rotating component.
  • Tactile feedback: Offers tactile feedback to the user, enhancing the user experience.
  • Compact size: Enables compact and space-saving designs.
  • Easy to use: Simple to integrate into electronic systems.
  • Durable Construction: Resistant to wear and tear, ensuring long-term reliability.

Additional Details:

The PEC12-4216F-TNA003 typically has two output channels, A and B, which are used to determine the direction of rotation. The number of pulses per revolution (PPR) determines the resolution of the encoder. The TNA003 designates specific options related to shaft style, detent force, and other mechanical characteristics.

You May Also Be Interested in

KOA Speer
Need more? Email Us
Yageo
Need more? Email Us
World Produts Inc.
Need more? Email Us
World Produts Inc.
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 960W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Littelfuse Inc.
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Renesas Electronics America
RD10M-T2B-A - ZENER DIODES 200 M / Clamp Ipp Tvs Diode Surface Mount SC-59
Lowest to $0.1247
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 720W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess