EN
  • EN
  • DE

TMS320LBC51PZA

Part No TMS320LBC51PZA
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description DIGITAL SIGNAL PROCESSOR, 16-BIT
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Standard Package 12 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 688620-TMS320LBC51PZA
Ultra Librarian 3D Model Ultra Librarian TMS320LBC51PZA CAD Model

Description

Introducing the TMS320LBC51PZA from Texas Instruments

The TMS320LBC51PZA is a high-performance, low-power digital signal processor (DSP) from Texas Instruments (TI), a global semiconductor company that designs and manufactures embedded processors and analog chips. This product is part of the TMS320 series, which is renowned for its advanced DSP capabilities and is widely used in various applications, including industrial, automotive, audio, and telecommunications.

Key Features of the TMS320LBC51PZA

  • Advanced DSP Core: The core of TMS320LBC51PZA operates at a high clock rate, providing significant computational power for processing digital signals in real-time. This makes it ideal for applications requiring fast and efficient signal processing.
  • Low Power Consumption: Despite its robust processing capabilities, the TMS320LBC51PZA is designed to be energy efficient, making it suitable for portable and battery-powered devices where power consumption is critical.
  • Integrated Memory: This DSP comes with a generous amount of on-chip memory, reducing the need for external memory components and simplifying system design.
  • Flexible Peripheral Set: The TMS320LBC51PZA includes a variety of peripherals that enhance its connectivity and functionality, such as serial ports for communication with other devices and systems.
  • Robust Tool Support: TI provides extensive software and hardware tool support for the TMS320LBC51PZA, including development kits and software libraries, which facilitate rapid development and deployment of applications.

Applications

The versatile nature of the TMS320LBC51PZA allows it to be employed across a wide range of applications. It is particularly useful in areas that require intensive signal processing tasks, such as:

  • Audio processing and voice recognition systems
  • Industrial control and automation
  • Automotive electronics and infotainment systems
  • Telecommunications equipment
  • Medical imaging devices

With its powerful DSP core, energy efficiency, and comprehensive support, the TMS320LBC51PZA from Texas Instruments stands out as a top choice for developers and engineers looking to push the boundaries of digital signal processing in their products.

You May Also Be Interested in

Cirrus Logic Inc.
IC AUDIO SOC SGL 32BIT 100LQFP
Lowest to $15.1270
NXP / Nexperia
IC DSP CAR RADIO 80QFP
Need more? Email Us
Texas Instruments
IC DGTL MEDIA PROCESSOR 609FCBGA /
Need more? Email Us
Cirrus Logic Inc.
IC DSP 32BIT 8CH SER I/O 144LQFP
Lowest to $587.5436
Analog Devices Inc.
REV 0.2 450MHZ SHARC PROC W/5 MB
Lowest to $57.1228
Analog Devices Inc.
IC DSP CTRLR 349CSBGA
Need more? Email Us
Cirrus Logic Inc.
IC DSP DECODER 32BIT 128-LQFP /
Need more? Email Us
Texas Instruments
IC DSP FLOATING POINT
Lowest to $33.5244
Texas Instruments
IC DSP FIXED POINT 240-BGA
Lowest to $71.6781

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess