EN
  • EN
  • DE

TMS320F28379DPTPS

Part No TMS320F28379DPTPS
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1MB FLASH 176LQFP / MCU 32-bit C28x RISC 1MB Flash 1.2V/3.3V 176-Pin HLQFP EP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series C2000 C28x Delfino
Packaging Tray
Core Processor C28x
Core Size 32-Bit Dual-Core
Speed 200MHz
Connectivity CAN, EBI/EMI, I2C, McBSP, SCI, SPI, uPP, UART/USART, USB
Peripherals DMA, POR, PWM, WDT
Number of I/O 97
Program Memory Size 1MB (512K x 16)
Program Memory Type FLASH
RAM Size 102K x 16
Supply Voltage 1.14 V ~ 3.47 V
Data Converters A/D 20x12b, 9x16b, D/A 3x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TJ)
Package 176-LQFP Exposed Pad
Manufacturer Package 176-HLQFP (24x24)
Win Source Part Number 797592-TMS320F28379DPTPS
Popularity Medium
Supply and Demand Status Limited
Family Name TMS320F28379
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TMS320F28379DPTPS CAD Model

Description

Overview of TMS320F28379DPTPS

The TMS320F28379DPTPS is a high-performance digital signal processor (DSP) from Texas Instruments, designed for demanding applications that require high levels of computational power and real-time processing capabilities. This processor is part of the C2000™ 32-bit microcontroller family, which is renowned for its integrated control peripherals and flexible design that caters to a wide range of applications including industrial control, digital power supplies, and renewable energy systems.

Key Features

  • High-Performance Processing: Equipped with a dual-core C28x + ARM Cortex-M4 architecture, the TMS320F28379DPTPS delivers up to 200 MHz of CPU speed, enabling efficient handling of complex algorithms and control tasks.
  • Memory and Storage: It comes with integrated memory resources, including 1MB of flash and 204KB of RAM, which provides ample space for code and data storage for most applications.
  • Analog-to-Digital Converters (ADCs): The processor features multiple 12-bit ADCs, offering precision data acquisition for real-time monitoring and control.
  • Enhanced Connectivity: A variety of communication interfaces such as CAN, UART, SPI, I2C, and Ethernet support ensure versatile connectivity options for different system requirements.
  • Dual Real-Time Control: With two C28x DSP cores and an ARM Cortex-M4 core, the device is capable of running independent control loops or algorithms in parallel, significantly improving system performance.

Applications

The versatility of the TMS320F28379DPTPS allows it to be used across various applications, such as:

  • Advanced motor control systems
  • Digital power conversion
  • Renewable energy systems like solar inverters and wind turbine controllers
  • Industrial automation and robotics
  • Electrical vehicles and traction control

Design Support

Texas Instruments provides comprehensive design support for the TMS320F28379DPTPS, including development tools, software libraries, and reference designs. Additionally, the extensive online community and technical documentation facilitate a smoother design process, allowing engineers to bring their products to market faster.

The TMS320F28379DPTPS is a testament to Texas Instruments' commitment to providing advanced processing solutions that enable innovation and efficiency in high-performance control applications.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $41.6055 $83.2110
3+ $34.1378 $102.4134
5+ $33.0710 $165.3550
7+ $32.0042 $224.0294
9+ $30.9374 $278.4366
11+ $27.7370 $305.1070
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 106 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess