EN
  • EN
  • DE

TAS5722LRSMR

Part No TAS5722LRSMR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description IC AMP CLASS D MONO 15W 32VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features Amplifier IC 1-Channel (Mono) Class D 32-VQFN (4x4)
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -25°C ~ 85°C (TA)
Mounting Surface Mount
Package 32-VFQFN Exposed Pad
Case / Package 32-VQFN (4x4)
Family Name TAS5722
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-45455-2, 296-45455-1, 296-45455-6, TAS5722LRSMR-ND
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 899066-TAS5722LRSMR
Ultra Librarian 3D Model Ultra Librarian TAS5722LRSMR CAD Model

Description

Introducing the TAS5722LRSMR from Texas Instruments

The TAS5722LRSMR is a state-of-the-art audio amplifier from Texas Instruments, designed to deliver exceptional sound quality for a wide range of applications. This integrated circuit is part of TI's extensive audio product line, known for its reliability, performance, and innovation.

At the heart of the TAS5722LRSMR is a highly efficient, digital input audio amplifier that operates in Class-D architecture. It provides an optimal solution for compact audio systems, such as wireless speakers, soundbars, and personal audio docks, where space is at a premium and power efficiency is crucial.

This audio amplifier is capable of driving stereo speakers with up to 20 Watts per channel at 4 Ohms, ensuring loud and clear sound reproduction with minimal distortion. The TAS5722LRSMR supports a wide range of input sources, including I2S and TDM digital audio inputs, making it versatile for different digital audio platforms.

One of the key features of the TAS5722LRSMR is its advanced modulation system, which reduces electromagnetic interference (EMI), allowing it to be used in close proximity to wireless devices without causing disruptions. Moreover, it includes integrated protection features such as overcurrent, overtemperature, and undervoltage lockout, ensuring the longevity and reliability of both the amplifier and the speakers it drives.

The TAS5722LRSMR is also designed with ease of use in mind, featuring a simple hardware interface that allows for straightforward integration into existing audio systems. The device is housed in a compact QFN package, which not only saves space but also facilitates efficient thermal management, contributing to its overall performance and durability.

In summary, the TAS5722LRSMR from Texas Instruments stands out as an exceptional choice for designers looking to create high-quality audio experiences in space-constrained applications. With its combination of power efficiency, sound quality, and integrated features, this audio amplifier is set to revolutionize the way we listen to our favorite music and audio content.

You May Also Be Interested in

Texas Instruments
IC AMP CLASS AB STEREO 25DSBGA
Lowest to $1.1642
Maxim Integrated
IC AMP CLASS AB STER 60MW 16TQFN
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 2W 16SOIC
Lowest to $72.0000
Maxim Integrated
IC AMP CLASS D STER 20.5W 36TQFN
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 1.6W 10UMAX
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 3.2W 16TQFN
Need more? Email Us
National Semiconductor (TI)
AUDIO AMPLIFIER, 1 CHANNEL(S), 1
Need more? Email Us
Texas Instruments
IC AMP CLASS D STER 6W 28HTSSOP
Lowest to $0.7075
Maxim Integrated
IC AMP CLSS AB STER 135MW 16QSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.6633 $51.2862
34+ $3.0058 $102.1972
52+ $2.9118 $151.4136
71+ $2.8179 $200.0709
92+ $2.7240 $250.6080
123+ $2.4422 $300.3906
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,730 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess