EN
  • EN
  • DE

TMS320F28378SPTPS

Part No TMS320F28378SPTPS
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1MB FLASH 176HLQFP / C28x C2000™ C28x Delfino™, Functional Safety (FuSa) Microcontroller IC 32-Bit Single-Core 200MHz 1MB (512K x 16) FLASH 176-HLQFP (24x24)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Texas Instruments
Series C2000™ C28x Delfino™, Functional Safety (FuSa)
Package Tray
Core Processor C28x
Core Size 32-Bit Single-Core
Speed 200MHz
Connectivity CANbus, EBI/EMI, I2C, McBSP, SCI, SPI, uPP, UART/USART, USB
Peripherals DMA, POR, PWM, WDT
Number of I/O 97
Program Memory Size 1MB (512K x 16)
Program Memory Type FLASH
RAM Size 82K x 16
Voltage - Supply (Vcc/Vdd) 1.14V ~ 3.47V
Data Converters A/D 20x12b, 9x16b; D/A 1x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case 176-LQFP Exposed Pad
Supplier Device Package 176-HLQFP (24x24)
Base Product Number TMS320
Standard Package 40
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1340937-TMS320F28378SPTPS
Ultra Librarian 3D Model Ultra Librarian TMS320F28378SPTPS CAD Model

Description

Overview of TMS320F28378SPTPS

The TMS320F28378SPTPS is a high-performance microcontroller unit (MCU) from Texas Instruments, designed for demanding control applications. This product is part of the TMS320F2837x series, which is known for its advanced processing capabilities and integration features that cater to industrial, automotive, and consumer markets.

Key Features

  • Processing Core: At the heart of the TMS320F28378SPTPS is a 32-bit dual-core C28x CPU, which includes a floating-point unit (FPU) for precision calculations and an enhanced control law accelerator (CLA) for offloading critical, time-sensitive tasks.
  • Memory: The device comes equipped with a robust memory architecture, featuring up to 1MB of flash memory and 204KB of SRAM, providing ample space for complex algorithms and software.
  • High-Resolution PWM: The MCU includes high-resolution pulse-width modulation (PWM) outputs, which are essential for advanced motor control, power conversion, and other precision control applications.
  • Robust Connectivity: With integrated CAN, USB, and serial communication interfaces, the TMS320F28378SPTPS allows for versatile connectivity options to other devices and systems.
  • Analog Integration: The device features a multi-channel 12-bit ADC, dual 12-bit DACs, and configurable GPIOs, enabling direct interfacing with sensors, actuators, and other electronic components.

Applications

The TMS320F28378SPTPS is ideal for a variety of applications, including:

  • Industrial drives and automation systems
  • Renewable energy systems like solar inverters and wind turbines
  • Automotive control systems including electric and hybrid vehicles
  • Power supplies and advanced power management
  • Robotic systems and unmanned vehicles

Design Support

Texas Instruments provides extensive support for the TMS320F28378SPTPS, including development tools, software libraries, and reference designs to accelerate the development process. Engineers can take advantage of the TI C2000™ real-time control microcontrollers’ design ecosystem to implement cutting-edge control algorithms and optimize system performance.

With its powerful processing capabilities, memory capacity, precision control features, and comprehensive development support, the TMS320F28378SPTPS is a versatile MCU that meets the needs of complex and high-performance control applications.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $42.3050 $84.6100
3+ $34.7118 $104.1354
5+ $33.6271 $168.1355
7+ $32.5423 $227.7961
8+ $31.4576 $251.6608
11+ $28.2034 $310.2374
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 800 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess