EN
  • EN
  • DE

TMS320F28377SPTPQ

Part No TMS320F28377SPTPQ
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1MB FLASH 176LQFP / MCU 32-bit C28x RISC 1MB Flash 1.2V/3.3V Automotive 176-Pin HLQFP EP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Automotive, AEC-Q100, C2000 C28x Delfino
Packaging Tray
Core Processor C28x
Core Size 32-Bit Single-Core
Speed 200MHz
Connectivity CAN, EBI/EMI, I2C, McBSP, SCI, SPI, uPP, UART/USART, USB
Peripherals DMA, POR, PWM, WDT
Number of I/O 97
Program Memory Size 1MB (512K x 16)
Program Memory Type FLASH
RAM Size 82K x 16
Supply Voltage 1.14 V ~ 3.47 V
Data Converters A/D 20x12b, 20x16b, D/A 3x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Package 176-LQFP Exposed Pad
Manufacturer Package 176-HLQFP (24x24)
Win Source Part Number 797585-TMS320F28377SPTPQ
Popularity Medium
Supply and Demand Status Limited
Family Name TMS320F28377
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TMS320F28377SPTPQ CAD Model

Description

Product Overview: TMS320F28377SPTPQ

The TMS320F28377SPTPQ is a high-performance digital signal processor (DSP) from Texas Instruments, designed for demanding applications that require high-speed and precision processing capabilities. This product is part of the TMS320F2837x series, which is renowned for its robust architecture, making it an ideal choice for industrial, automotive, and consumer electronics markets.

Key Features:

  • Processing Power: At the heart of the TMS320F28377SPTPQ is a powerful 32-bit floating-point microcontroller unit (MCU) that can run at a clock speed of up to 200MHz. This ensures swift execution of complex algorithms and real-time data processing.
  • Dual-Core Configuration: The device features a C28x core coupled with a secondary ARM Cortex-M3 core, providing an efficient dual-core setup that enhances performance and enables parallel processing.
  • Memory: It is equipped with integrated memory, including 1MB of flash memory and 204KB of RAM, which facilitates quick access to data and code.
  • Analog-to-Digital Converters (ADCs): The DSP includes multiple 12-bit ADCs with a total throughput of up to 4.6 MSPS (mega-samples per second), allowing for precise and rapid analog signal conversion.
  • Connectivity: Comprehensive communication interfaces such as CAN, USB, I2C, SPI, and UART are available for versatile connectivity options.
  • Enhanced Control Peripherals: This includes PWM outputs, capture inputs, and high-resolution pulse width modulators (HRPWMs) for advanced control applications.
  • Package: The TMS320F28377SPTPQ comes in a 176-pin LQFP (Low-profile Quad Flat Package) that is conducive to space-constrained applications.

Applications:

The DSP's robust feature set makes it particularly suited for applications such as:

  • Motor control and drives
  • Renewable energy systems
  • Power supplies
  • Industrial automation and control systems
  • Automotive control units
  • Audio and voice processing

Conclusion:

The TMS320F28377SPTPQ DSP from Texas Instruments represents a blend of performance, versatility, and reliability, making it an optimal solution for engineers looking to develop sophisticated and responsive systems. With its advanced features and dual-core architecture, this DSP stands out as a top-tier component for high-end signal processing applications.

You May Also Be Interested in

Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $25.1432 $50.2864
5+ $20.6304 $103.1520
8+ $19.9857 $159.8856
11+ $19.3410 $212.7510
14+ $18.6963 $261.7482
18+ $16.7622 $301.7196
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess