EN
  • EN
  • DE

TMS320F28375SPZPQ

Part No TMS320F28375SPZPQ
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1MB FLASH 100HTQFP / C28x series Microcontroller IC 32-Bit Single-Core 200MHz 1MB (512K x 16) FLASH 100-HTQFP (14x14)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Texas Instruments
Series Automotive, AEC-Q100, C2000™ C28x Delfino™, Functional Safety (FuSa)
Package Tape & Reel (TR)
Core Processor C28x
Core Size 32-Bit Single-Core
Speed 200MHz
Connectivity CANbus, I²C, McBSP, SCI, SPI, uPP, UART/USART, USB
Peripherals DMA, POR, PWM, WDT
Number of I/O 41
Program Memory Size 1MB (512K x 16)
Program Memory Type FLASH
RAM Size 82K x 16
Supply Voltage - Operating 1.14V ~ 3.47V
Data Converters A/D 14x12b; D/A 3x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 100-TQFP Exposed Pad
Supplier Device Package 100-HTQFP (14x14)
Base Product Number TMS320
Standard Package 90
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1261991-TMS320F28375SPZPQ
Ultra Librarian 3D Model Ultra Librarian TMS320F28375SPZPQ CAD Model

Description

The TMS320F28375SPZPQ is a highly integrated, high-performance microcontroller designed by Texas Instruments, specifically tailored for industrial applications. This device is part of the TMS320F28x series, which is renowned for its advanced digital signal processing (DSP) capabilities, making it ideal for a wide range of demanding applications such as motor control, renewable energy, and power conversion.

Key Features:

  • Advanced Processing Core: At the heart of the TMS320F28375SPZPQ lies a powerful 32-bit C28x floating-point DSP core, coupled with dual real-time control accelerators (CLA) to boost performance in critical real-time processing tasks.
  • Enhanced Memory: The device comes with an ample memory configuration, featuring up to 1MB of flash memory and 204KB of RAM, which ensures efficient handling of complex algorithms and control code.
  • Robust Peripherals: A rich set of peripherals supports the microcontroller, including multiple PWM outputs, analog-to-digital converters (ADCs), digital-to-analog converters (DACs), and communication interfaces such as CAN, SPI, and I2C, which facilitate versatile connectivity and control options.
  • High-Resolution PWM: The TMS320F28375SPZPQ boasts high-resolution PWM outputs that provide precise motor control and are essential for advanced power conversion techniques.
  • Integrated Analog Subsystem: The integrated analog subsystem features high-precision ADCs, enabling accurate sensing and measurement capabilities critical for feedback control systems.

Applications:

The versatility and processing power of the TMS320F28375SPZPQ make it suitable for a variety of industrial applications, including:

  • Advanced motor control systems
  • Renewable energy systems such as solar inverters and wind turbines
  • Power supplies and converters
  • Industrial automation and robotics
  • Electrical vehicle control units

Conclusion:

With its robust architecture, extensive memory, and a wide range of peripherals, the TMS320F28375SPZPQ from Texas Instruments is engineered to meet the rigorous demands of modern industrial applications. Its ability to perform complex DSP tasks with high accuracy and efficiency makes it a top choice among engineers and developers looking to innovate in the field of industrial control and automation.

You May Also Be Interested in

NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.2409 $72.7227
6+ $19.8900 $119.3400
8+ $19.2684 $154.1472
11+ $18.6469 $205.1159
14+ $18.0253 $252.3542
19+ $16.1606 $307.0514
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,400 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess