EN
  • EN
  • DE

TMS320F2812ZAYA

Part No TMS320F2812ZAYA
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLSH 179NFBGA / C28x series Microcontroller IC 32-Bit Single-Core 150MHz 256KB (128K x 16) FLASH 179-NFBGA (12x12)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Texas Instruments
Series Automotive, AEC-Q100, C2000™ C28x Fixed-Point
Package Tray
Core Processor C28x
Core Size 32-Bit Single-Core
Speed 150MHz
Connectivity CANbus, EBI/EMI, McBSP, SCI, SPI, UART/USART
Peripherals DMA, POR, PWM, WDT
Number of I/O 56
Program Memory Size 256KB (128K x 16)
Program Memory Type FLASH
RAM Size 18K x 16
Supply Voltage - Operating 1.81V ~ 2V
Data Converters A/D 16x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 179-LFBGA
Supplier Device Package 179-NFBGA (12x12)
Base Product Number TMS320
Other Names 296-TMS320F2812ZAYA
Standard Package 160
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1261990-TMS320F2812ZAYA
Ultra Librarian 3D Model Ultra Librarian TMS320F2812ZAYA CAD Model

Description

Introducing the TMS320F2812ZAYA from Texas Instruments

The TMS320F2812ZAYA is a high-performance digital signal processor (DSP) from Texas Instruments (TI), designed to meet the rigorous demands of industrial control applications. This DSP is part of the TMS320F28x series, which is renowned for its processing power, flexibility, and reliability in challenging environments.

Key Features

  • High-Speed DSP Core: At the heart of the TMS320F2812ZAYA is a 32-bit high-speed DSP core capable of reaching up to 150 MHz, providing the computational power needed for complex algorithms and control systems.
  • Integrated Memory: The device comes equipped with 128KB of flash memory and 18KB of RAM, facilitating efficient program execution and data storage without the need for external memory components.
  • Robust Peripherals: A wide range of integrated peripherals enhance the functionality of the DSP. These include a 12-bit analog-to-digital converter (ADC), CAN bus controller, PWM outputs, and multiple serial communication interfaces.
  • Enhanced Control Peripherals: The TMS320F2812ZAYA excels in control applications thanks to its enhanced PWM and capture units, which are optimized for motor control and other real-time applications.
  • On-chip Debugging: Built-in JTAG support ensures easy debugging and programming, which is essential for rapid development and testing of applications.

Applications

The versatility of the TMS320F2812ZAYA makes it ideal for a range of applications, particularly in the fields of:

  • Industrial Control Systems
  • Motor Control
  • Power Management
  • Renewable Energy Systems
  • Automotive Control Units

Design Support and Resources

TI provides extensive support for the TMS320F2812ZAYA through their comprehensive suite of development tools, software libraries, and reference designs. Designers can access a wealth of resources, including application notes, white papers, and the TI E2E™ support community, to streamline the design process and bring products to market faster.

Whether you're designing a sophisticated motor control system or looking for a reliable DSP for industrial automation, the TMS320F2812ZAYA offers a blend of performance, features, and support that can help you achieve your design goals.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $58.2090 $58.2090
3+ $47.7612 $143.2836
4+ $46.2687 $185.0748
5+ $44.7762 $223.8810
6+ $43.2836 $259.7016
8+ $38.8060 $310.4480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess