EN
  • EN
  • DE

XZCB25MO24DG25X111S

Part No XZCB25MO24DG25X111S
Manufacturer SunLED
Catalog LED Indication - Discrete
Description LED RGB CLEAR SMD / Long life and robust package
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SunLED
Packaging Reel
Color Red, Green, Blue (RGB)
Configuration Common Anode
Lens Color Colorless
Lens Transparency Clear
Millicandela Rating 4290mcd Red, 5990mcd Green, 1590mcd Blue
Lens Style Square with Flat Top
Lens Size 4.25mm
Voltage - Forward (Vf) (Typ) 2.5V Red, 3.5V Green, 3.5V Blue
Current - Test 150mA Red, 150mA Green, 150mA Blue
Viewing Angle 120°
Mounting Style SMD
Wavelength - Dominant 624nm Red, 525nm Green, 460nm Blue
Wavelength - Peak 635nm Red, 515nm Green, 452nm Blue
Manufacturer Package 6-SMD, Gull Wing
Supplier Device Package SMD
Dimension 5.00mm L x 5.00mm W
Height (Maximum) 1.30mm
Manufacturer Pack Quantity 500
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 811242-XZCB25MO24DG25X111S
Ultra Librarian 3D Model Ultra Librarian XZCB25MO24DG25X111S CAD Model

Description

The SunLED XZCB25MO24DG25X111S is a surface mount RGB LED with a common anode configuration.

  • Viewing Angle: 120°
  • Dimension: 5.00mm L x 5.00mm W
  • Lens Size: 4.25mm
  • Height: 1.30mm
  • Millicandela Rating (Red): 4290mcd
  • Millicandela Rating (Green): 5990mcd
  • Millicandela Rating (Blue): 1590mcd
  • Voltage Forward (Vf) (Red): 2.5V
  • Voltage Forward (Vf) (Green and Blue): 3.5V
  • Current Test: 150mA (all colors)

You May Also Be Interested in

Citizen
Need more? Email Us
Citizen
TRICOLOR SIDE FIRING 3.25 X 1.35
Lowest to $0.3269
Visual Communications Company - VCC
LED GREEN CLEAR 1206 SMD
Lowest to $2.8078
Citizen
Need more? Email Us
Visual Communications Company - VCC
LED RED CLEAR 0805 SMD
Need more? Email Us
Rohm Semiconductor
LED GREEN DIFFUSED T-1 T/H
Need more? Email Us
Citizen
Lowest to $0.1640
Rohm Semiconductor
LED RED DIFFUSED 1608 SMD
Lowest to $0.0534
Rohm Semiconductor
LED RED CLEAR T-1 3/4 T/H
Lowest to $0.1997

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.1949 $58.7286
34+ $3.4419 $117.0246
52+ $3.3344 $173.3888
72+ $3.2268 $232.3296
93+ $3.1192 $290.0856
124+ $2.7965 $346.7660
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,115 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess