EN
  • EN
  • DE

TMS320F28062PFPS

Part No TMS320F28062PFPS
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 128KB FLASH 80HTQFP / MCU 32-bit C28x RISC 128KB Flash 3.3V 80-Pin HTQFP EP Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series C2000 C28x Piccolo
Packaging Tray
Core Processor C28x
Core Size 32-Bit
Speed 90MHz
Connectivity CAN, I2C, McBSP, SCI, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 40
Program Memory Size 128KB (64K x 16)
Program Memory Type FLASH
RAM Size 26K x 16
Supply Voltage 1.71 V ~ 1.995 V
Data Converters A/D 12x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Package 80-TQFP Exposed Pad
Manufacturer Package 80-HTQFP (12x12)
Win Source Part Number 797486-TMS320F28062PFPS
Popularity Medium
Supply and Demand Status Limited
Family Name TMS320F28062
Introduction Date November 01, 2010
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TMS320F28062PFPS CAD Model

Description

Overview of TMS320F28062PFPS

The TMS320F28062PFPS is a high-performance microcontroller unit (MCU) from Texas Instruments, designed for industrial applications requiring efficient control and high levels of integration. Part of the C2000™ Piccolo™ family, this MCU is particularly suited for applications like motor control, digital power supplies, and renewable energy systems.

Key Features

  • Advanced Processing Core: At the heart of the TMS320F28062PFPS is a 32-bit C28x processing core, which includes a floating-point unit (FPU) for precise computations and efficient handling of complex algorithms.
  • Enhanced Control Peripherals: The device features a rich set of peripherals including PWM outputs, high-resolution capture inputs, and analog-to-digital converters (ADCs) with a 12-bit resolution, providing the precision and flexibility needed for sophisticated control tasks.
  • Integrated Memory: With onboard flash memory and RAM, the TMS320F28062PFPS allows for robust application development, reducing the need for external memory components and enabling faster system performance.
  • Communication Interfaces: Multiple communication interfaces such as I2C, SPI, CAN, and UART facilitate easy data exchange and integration with other system components and networks.
  • Real-Time Control: The MCU's fast interrupt response and processing capabilities ensure real-time control, making it ideal for time-critical applications.

Applications

The versatile nature of the TMS320F28062PFPS makes it suitable for a wide range of applications, including:

  • Motor control systems such as AC servo drives and DC/Brushless DC motor drives.
  • Renewable energy systems like solar inverters and wind turbine controllers.
  • Smart grid infrastructure, including power converters and smart meters.
  • Industrial automation equipment, such as robotics and automated guided vehicles (AGVs).

Design Support

Developers can take advantage of Texas Instruments' comprehensive suite of tools and software, including the Code Composer Studio™ integrated development environment (IDE) and controlSUITE™ software, which provide valuable resources for development and debugging. Additionally, a wide range of application notes, reference designs, and the active TI E2E™ support community are available to assist engineers in reducing design time and accelerating product development.

The TMS320F28062PFPS MCU is a testament to Texas Instruments' commitment to providing advanced microcontroller solutions for complex industrial applications, delivering performance, precision, and reliability in a single, integrated package.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.4056 $61.2168
6+ $16.7430 $100.4580
10+ $16.2198 $162.1980
13+ $15.6966 $204.0558
17+ $15.1734 $257.9478
23+ $13.6037 $312.8851
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess