EN
  • EN
  • DE

TMS320F28032PAGQ

Part No TMS320F28032PAGQ
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 64KB FLASH 64TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Automotive, AEC-Q100, C2000 C28x Piccolo
Packaging Tray
Core Processor C28x
Core Size 32-Bit
Speed 60MHz
Connectivity CAN, I2C, LIN, SCI, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 33
Program Memory Size 64KB (32K x 16)
Program Memory Type FLASH
RAM Size 10K x 16
Supply Voltage 1.71 V ~ 1.995 V
Data Converters A/D 14x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Package 64-TQFP
Manufacturer Package 64-TQFP (10x10)
Win Source Part Number 797460-TMS320F28032PAGQ
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMS320F28032PAGQ CAD Model

Description

Product Overview: TMS320F28032PAGQ

The TMS320F28032PAGQ microcontroller is a cutting-edge piece of technology from Texas Instruments, designed to cater to the demanding needs of modern control applications. This microcontroller is part of the C2000™ Piccolo™ family, renowned for their high performance and integrated peripherals tailored for real-time control systems.

Key Features

  • High-Performance Processing: Equipped with a 32-bit CPU (TMS320C28x) running at up to 60 MHz, the TMS320F28032PAGQ delivers the computational power required for advanced algorithms and control techniques.
  • Flash Memory: With 64KB of on-chip flash memory, this microcontroller offers ample space for application code and data storage, ensuring quick and reliable access to program instructions.
  • RAM: The device includes 12KB of RAM, which provides the necessary workspace for real-time data processing and task management.
  • Digital Signal Processing: The integrated DSP capabilities make it ideal for applications that require signal processing alongside control functions such as motor control, power conversion, and sensor processing.
  • Robust Peripherals: A rich set of peripherals, including PWM outputs, ADC inputs, UART, SPI, I2C interfaces, and more, enable versatile connectivity and control options for a wide range of external devices.
  • Enhanced Control Peripherals: Advanced features like high-resolution PWM, enhanced capture, and comparator subsystems are specifically designed to improve system performance in power electronics applications.
  • Low Power Consumption: The TMS320F28032PAGQ is designed for low-power operation, making it suitable for battery-powered and energy-efficient systems.

Applications

Due to its robust feature set and high-speed processing capabilities, the TMS320F28032PAGQ is an excellent choice for a multitude of applications. It is particularly well-suited for industrial control, motor control, power supplies, inverters, and digital power applications. The microcontroller's ability to handle complex algorithms and provide precise control makes it a preferred choice for engineers looking to enhance system performance and reliability.

Quality and Support

Texas Instruments provides comprehensive technical support for the TMS320F28032PAGQ, including detailed datasheets, application notes, and a supportive community forum. Furthermore, the device is backed by TI's commitment to quality and long-term reliability, ensuring that it meets the stringent requirements of industrial and commercial applications.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.3430 $52.0290
8+ $14.2301 $113.8408
11+ $13.7854 $151.6394
15+ $13.3408 $200.1120
20+ $12.8961 $257.9220
26+ $11.5620 $300.6120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 450 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess