EN
  • EN
  • DE

SC16IS740IPW,128

Part No SC16IS740IPW,128
Manufacturer NXP / Nexperia
Catalog Interface - Controllers
Description IC UART SINGLE W/FIFO 16-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Active
Protocol RS232, RS485
Purpose Controller
Supply Voltage - Operating 2.5V, 3.3V
Operating Supply Current 6mA
Temperature Range - Operating -40°C to 95°C
Case / Package 16-TSSOP
Win Source Part Number 122673-SC16IS740IPW,128
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SC16IS740IPW,128 CAD Model

Description

Overview of NXP's SC16IS740IPW,128

The NXP SC16IS740IPW,128 is a single-channel, high-performance UART (Universal Asynchronous Receiver/Transmitter) interface IC, designed to facilitate serial communication in embedded systems. This compact and versatile chip offers a seamless and efficient way to add a serial port to your microcontroller-based projects or any system with an I2C-bus interface.

Key Features

  • Interface: The SC16IS740 comes with an I2C-bus interface, supporting high-speed serial data transfer rates and a fully compatible UART interface which is operational from 2.5V to 5.5V.
  • Memory: It features a 64-byte FIFO (First In First Out) buffer, which helps to significantly reduce the overhead of the host processor by allowing it to handle larger chunks of data at a time.
  • Data Transfer Rates: The device supports baud rates up to 5 Mbps, making it suitable for high-speed serial communication applications.
  • Programmable: It offers programmable Xon/Xoff flow control, ensuring greater flexibility in managing data flow and preventing data overrun.
  • Multi-Protocol Support: The SC16IS740 is capable of handling various serial communication protocols, making it a versatile choice for a wide range of applications.

Applications

The SC16IS740IPW,128 is ideal for applications that require additional UART interfaces, such as:

  • Industrial control systems
  • Point of Sale (POS) systems
  • Networking equipment
  • Computer peripheral interfacing
  • Automotive diagnostics

Reliability and Packaging

NXP's SC16IS740IPW,128 is offered in a TSSOP16 package, known for its reliability and space-saving design. The small footprint and low power consumption make it an excellent choice for portable and power-sensitive applications.

Conclusion

With its advanced features and ease of integration, the NXP SC16IS740IPW,128 UART interface IC stands out as a smart solution for designers looking to enhance serial communication capabilities in their systems. Its robust design and support for multiple protocols ensure that it can meet the requirements of a diverse array of applications, solidifying its position as a go-to component in the realm of embedded communications.

You May Also Be Interested in

Microchip Technology
IC SWITCH ETH 2P 32BIT 128LQFP / Ethernet Switch 2-Port 100Mbps Automotive 128-Pin LQFP Tray
Need more? Email Us
Intel
KTI225V S LNMH Intel Ethernet ICs Intel Ethernet Contr oller I225-V T&R datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC CAN CTRLR 44-PLCC
Lowest to $19.1842
Microchip Technology
IC CONTROLLER ETHERNET 100QFP / Ethernet CTLR Single Chip 10Mbps 3.3V/5V 100-Pin QFP Tray
Need more? Email Us
Broadcom Limited
48-PORT MULTI-GB ETHERNET ENT SW
Lowest to $1,707.4627
Intel
WGI210IT S LJXS Intel Ethernet ICs I210IT PQFN64 datasheet, inventory, & pricing.
Lowest to $14.5523
Genesys
480Mbps Controller USB 2.0 QFN-24-EP(4x4) Interface Controllers RoHS
Lowest to $0.8732
Marvell Semiconductor, Inc.
FCBGA-224(12x14) Interface Controllers RoHS
Lowest to $43.0747
Altera
QFN-64(9x9) Interface Controllers RoHS
Lowest to $17.4627

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.2930 $51.5160
29+ $3.5224 $102.1496
44+ $3.4124 $150.1456
61+ $3.3023 $201.4403
79+ $3.1922 $252.1838
105+ $2.8620 $300.5100
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,680 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess