EN
  • EN
  • DE

TMS320F2802PZS

Part No TMS320F2802PZS
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description Digital Signal Processors | IC MCU 32BIT 64KB FLASH 100LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Core Processor C28x
Data Bus Width 32-Bit
Speed 100MHz
Connectivity CANbus, I2C, SCI, SPI, UART/USART
Peripherals POR, PWM, WDT
The number of I/O 35
Program Memory Size 64KB (32K x 16)
Program Memory Type FLASH
Date RAM Size 6K x 16
Supply Voltage 1.71V ~ 1.89V
Data Converters A/D 16x12b
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 100-LQFP
Supplier Device Package 100-LQFP (14x14)
Family Part Number TMS320F2802
Manufacturer Pack Quantity 90
MSL Level 2 (1 Year)
Win Source Part Number 1271250-TMS320F2802PZS
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMS320F2802PZS CAD Model

Description

The TMS320F2802PZS from Texas Instruments is a powerful piece of technology designed for demanding applications that require high-performance digital signal processing. This microcontroller is part of the TMS320F280x series, which is known for its efficient processing capabilities and integration of advanced peripherals tailored for industrial control applications.

Key Features:

  • High-Performance Digital Signal Processor: The core of the TMS320F2802PZS operates at a frequency of up to 60 MHz, delivering the processing power necessary for complex algorithms and control systems.
  • Memory: It comes equipped with 64KB of flash memory, allowing for robust program storage, and 12KB of RAM for efficient data handling and operations.
  • Enhanced Control Peripherals: The device includes a range of peripherals such as PWM outputs, 12-bit analog-to-digital converters (ADCs), and capture inputs, which are essential for motor control, power conversion, and other precision control tasks.
  • JTAG Interface: For ease of programming and debugging, the microcontroller features a JTAG interface that ensures developers can maintain a smooth workflow.
  • Robust I/O Capabilities: With an array of input/output pins, the TMS320F2802PZS can handle multiple tasks simultaneously, interfacing with a variety of external devices and sensors.
  • Low Power Consumption: Despite its high performance, the device is designed for low power consumption, making it ideal for applications where power efficiency is critical.
  • Temperature Range: The microcontroller operates within an industrial temperature range, ensuring reliability and stability across various environmental conditions.

Applications:

The versatility of the TMS320F2802PZS makes it suitable for a wide range of applications, particularly in the fields of industrial control systems, motor control, power management, renewable energy systems, and other embedded applications that require precise real-time processing.

Conclusion:

The Texas Instruments TMS320F2802PZS is a robust and versatile microcontroller that combines high-performance processing with a suite of specialized peripherals. Its integration capabilities and power efficiency make it an excellent choice for engineers and developers looking to create sophisticated control systems and applications.

You May Also Be Interested in

Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $25.8357 $51.6714
5+ $21.1986 $105.9930
8+ $20.5361 $164.2888
11+ $19.8737 $218.6107
14+ $19.2112 $268.9568
18+ $17.2238 $310.0284
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 276 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess