EN
  • EN
  • DE

TMS320F280230PTT

Part No TMS320F280230PTT
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 32KB FLASH 48LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features C28x series Microcontroller IC 32-Bit 40MHz 32KB (16K x 16) FLASH 48-LQFP (7x7)
Manufacturer Texas Instruments
Series C2000™ C28x Piccolo™
Package Tray
Core Processor C28x
Core Size 32-Bit
Speed 40MHz
Connectivity I2C, SCI, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 22
Program Memory Size 32KB (16K x 16)
Program Memory Type FLASH
Supply Voltage 1.71V ~ 1.995V
Data Converters A/D 8x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting Surface Mount
Package 48-LQFP
Case / Package 48-LQFP (7x7)
Family Name TMS320
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number 296-48058, TMS320F280230PTT-ND
Quantity per package 250
Popularity High
Supply and Demand Status Balance
Win Source Part Number 900471-TMS320F280230PTT
Ultra Librarian 3D Model Ultra Librarian TMS320F280230PTT CAD Model

Description

Overview of the TMS320F280230PTT by Texas Instruments

The TMS320F280230PTT is a high-performance microcontroller unit (MCU) from Texas Instruments, designed for demanding control applications. This product is part of the TMS320F2802x series, which is a subset of the broader C2000™ family of microcontrollers. The TMS320F280230PTT is engineered to deliver efficient, real-time control for a range of applications including motor control, digital power supplies, and renewable energy systems.

Key Features

  • Processing Core: The MCU is built around a 32-bit C28x core, which is optimized for control applications and provides up to 60 MHz of processing power.
  • Memory: It comes with 64 KB of flash memory and 12 KB of RAM, offering ample space for complex algorithms and control code.
  • Robust Peripherals: The device includes a variety of peripherals such as PWM outputs, 12-bit analog-to-digital converters (ADCs), and capture inputs, which are essential for precision control tasks.
  • Enhanced Control Peripherals: It features advanced peripherals like high-resolution PWMs and Enhanced Capture (eCAP) modules, catering to sophisticated control requirements.
  • Communication: The MCU supports multiple communication protocols, including SPI, I2C, UART, and CAN, facilitating easy integration into a variety of systems.
  • Real-Time Control: With its fast interrupt response and processing capabilities, the TMS320F280230PTT is well-suited for real-time control applications.

Applications

The versatility of the TMS320F280230PTT makes it ideal for a wide array of applications, such as:

  • Motor Control (AC Induction, Brushless DC, Stepper, and Servo Motors)
  • Power Conversion (Inverters, Converters, and Power Factor Correction)
  • Renewable Energy Systems (Solar Inverters, Wind Turbine Controllers)
  • Industrial Automation and Robotics
  • Smart Grid Infrastructure

Package and Quality

The TMS320F280230PTT is offered in a 48-pin LQFP (Low-Profile Quad Flat Package), which is designed for space-constrained applications. Texas Instruments ensures high-quality and reliability standards, making this MCU suitable for industrial and commercial environments where consistent performance is critical.

For developers and engineers looking to harness the power of the C2000™ series, the TMS320F280230PTT provides a blend of performance, peripherals, and programmability, making it an excellent choice for advanced control applications.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $10.8298
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.5480 $58.1920
9+ $11.9369 $107.4321
13+ $11.5638 $150.3294
18+ $11.1908 $201.4344
24+ $10.8178 $259.6272
31+ $9.6987 $300.6597
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess