EN
  • EN
  • DE

TMS320F28021PTS

Part No TMS320F28021PTS
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 64KB FLASH 48LQFP / C28x C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 40MHz 64KB (32K x 16) FLASH 48-LQFP (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Texas Instruments
Packaging Tray
Core Processor C28x
Core Size 32-Bit Single-Core
Speed 40MHz
Connectivity I2C, SCI, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 22
Program Memory Size 64KB (32K x 16)
Program Memory Type FLASH
RAM Size 5K x 16
Voltage - Supply (Vcc/Vdd) 1.71V ~ 1.995V
Data Converters A/D 13x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 48-LQFP
Supplier Device Package 48-LQFP (7x7)
Base Product Number TMS320
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number TEXTISTMS320F28021PTS,2156-TMS320F28021PTS
Standard Package 250
Win Source Part Number 1322669-TMS320F28021PTS
Ultra Librarian 3D Model Ultra Librarian TMS320F28021PTS CAD Model

Description

The TMS320F28021PTS is a cutting-edge microcontroller unit (MCU) designed by Texas Instruments, a leader in semiconductor design and manufacturing. This MCU is part of the TMS320F2802x series, which is a subset of Texas Instruments' extensive C2000™ family, renowned for their high-performance digital signal processing capabilities.

The TMS320F28021PTS is engineered to cater to the demanding needs of real-time control applications. It is particularly well-suited for applications in motor control, digital power supplies, and renewable energy systems, where precise control and efficient operation are paramount.

Key Features:

  • High-Performance Processing: At the heart of the TMS320F28021PTS is a 32-bit CPU, known as the C28x, which runs at a speed of up to 40 MHz, delivering the power and speed needed for complex algorithms and control functions.
  • Advanced Control Peripherals: The MCU is equipped with a variety of peripherals designed to simplify system integration and enhance performance. These include high-resolution PWM outputs, analog-to-digital converters (ADCs), and capture inputs, all of which are crucial for precision control tasks.
  • Integrated Flash Memory: With its onboard flash memory, this MCU allows for secure and reliable storage of firmware and applications, ensuring quick and efficient start-up times and in-application code updates.
  • Robust Connectivity: Communication is made easy with the inclusion of multiple serial communication interfaces, such as I2C, SPI, and UART, enabling the MCU to interface with a wide array of sensors, actuators, and other ICs.
  • Real-Time Debugging: Developers can take advantage of real-time debugging features that streamline the development process, reducing time-to-market for products that incorporate the TMS320F28021PTS.

The TMS320F28021PTS is not just a powerful MCU; it is also designed with energy efficiency in mind. Its low-power modes and optimized architecture ensure that applications can maintain high performance without compromising on energy consumption.

For engineers and developers looking to create sophisticated control systems, the TMS320F28021PTS provides a reliable and versatile platform. Its combination of processing power, memory capabilities, and specialized peripherals make it an ideal choice for next-generation industrial, automotive, and consumer electronics.

You May Also Be Interested in

Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $10.8298
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.5954 $51.5724
15+ $7.0527 $105.7905
22+ $6.8323 $150.3106
31+ $6.6119 $204.9689
40+ $6.3915 $255.6600
53+ $5.7303 $303.7059
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,418 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess