EN
  • EN
  • DE

TMS320F2801PZS-60

Part No TMS320F2801PZS-60
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 32KB FLASH 100LQFP / FIXED-POINT DIGITAL SIGNAL PROCESSOR
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series C2000 C28x Fixed-Point
Packaging Tray
Core Processor C28x
Core Size 32-Bit
Speed 60MHz
Connectivity CAN, I2C, SCI, SPI, UART/USART
Peripherals POR, PWM, WDT
Number of I/O 35
Program Memory Size 32KB (16K x 16)
Program Memory Type FLASH
RAM Size 6K x 16
Supply Voltage 1.71 V ~ 1.89 V
Data Converters A/D 16x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Package 100-LQFP
Manufacturer Package 100-LQFP (14x14)
Win Source Part Number 797455-TMS320F2801PZS-60
Popularity Medium
Supply and Demand Status Limited
Family Name TMS320F2801
Introduction Date December 12, 2005
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TMS320F2801PZS-60 CAD Model

Description

Introducing the TMS320F2801PZS-60 by Texas Instruments

The TMS320F2801PZS-60 is a high-performance digital signal processor (DSP) from the renowned Texas Instruments TMS320C28x family. This powerful DSP is designed to meet the demanding needs of modern control applications, including industrial control, embedded motor control, power management, and smart sensing systems. With its advanced features and capabilities, the TMS320F2801PZS-60 is an ideal choice for engineers and developers looking to enhance the efficiency and performance of their control systems.

Key Features:

  • Clock Speed: The TMS320F2801PZS-60 boasts a 60 MHz system clock speed, enabling rapid processing and quick response times in real-time applications.
  • Memory: Equipped with 64KB of high-speed flash memory and 18KB of SRAM, this DSP provides ample space for code storage and efficient data handling.
  • Performance: With its 32-bit wide data path and Harvard architecture, the DSP ensures high-speed processing for complex algorithms and control functions.
  • Precision: The device includes a 12-bit analog-to-digital converter (ADC) with up to 16 channels, offering precise measurement for accurate control and monitoring.
  • Peripherals: A rich set of peripherals, including PWM outputs, capture inputs, QEP circuits, and serial communication interfaces (SCI, SPI, CAN, and I2C), provides versatile connectivity and control options.
  • Power Management: Advanced power management features help in reducing power consumption during idle or low-activity periods, making it suitable for energy-sensitive applications.

Applications:

The TMS320F2801PZS-60 is designed for a wide range of applications that require high-speed digital signal processing and precise control. It is particularly useful in:

  • Motor Control (AC Induction, BLDC, and PMSM)
  • Digital Power Conversion
  • Renewable Energy Systems (Solar Inverters, Wind Turbines)
  • Industrial Automation and Robotics
  • Automotive Control Systems
  • Intelligent Sensing Solutions

With its robust architecture, comprehensive feature set, and Texas Instruments' commitment to quality, the TMS320F2801PZS-60 is a versatile and reliable DSP option for engineers looking to push the boundaries of control and signal processing in their products.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.0824 $52.3296
10+ $10.7343 $107.3430
15+ $10.3989 $155.9835
20+ $10.0634 $201.2680
26+ $9.7280 $252.9280
35+ $8.7216 $305.2560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 396 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess