EN
  • EN
  • DE

TMS320DM8148SCYE2

Part No TMS320DM8148SCYE2
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DGTL MEDIA PROCESSR 684FCBGA / DSP Floating-Point 32bit 1GHz 6000MIPS 684-Pin FCBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series DM81x Video SOC, DaVinci
Packaging Tray
Type Digital Media System-on-Chip (DMSoC)
Interface CAN, Ethernet, I2C, McASP, McBSP, MMC/SD/SDIO, SATA, SPI, UART, USB
Clock Rate 700MHz DSP, 1GHz ARM
Non-Volatile Memory ROM (48 kB)
On-Chip RAM 1.08MB
Voltage - I/O 1.5V, 1.8V, 3.3V
Voltage - Core 1.1V, 1.2V, 1.35V
Operating Temperature Range 0°C ~ 90°C (TJ)
Mounting SMD
Package 684-BFBGA, FCBGA
Manufacturer Package 684-FCBGA (23x23)
Win Source Part Number 797450-TMS320DM8148SCYE2
Popularity Medium
Supply and Demand Status Limited
Family Name TMS320DM8148
ECCN 3A991.a.2
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TMS320DM8148SCYE2 CAD Model

Description

The TMS320DM8148SCYE2 is a high-performance digital media processor from Texas Instruments that belongs to the TMS320DM814x DaVinci™ video processors family. This advanced system-on-chip (SoC) integrates a diverse range of multimedia and interface capabilities, making it an ideal solution for a variety of applications, including surveillance, automotive, digital signage, portable computing, and medical imaging.

Key Features

  • High-Performance Processing: At the core of the TMS320DM8148SCYE2 is an ARM Cortex-A8 processor running at up to 1GHz, combined with a C674x DSP core, providing a balanced combination of general-purpose and high-speed signal processing capabilities.
  • Integrated Graphics: The processor includes a SGX530 3D graphics engine, which supports OpenGL ES 2.0, enabling advanced graphics and smooth user interface experiences.
  • HD Video Processing: With dedicated HD Video Processing Subsystem (HDVPSS), the chip supports multiple HD video inputs and outputs, with capabilities for video capture, display, and processing.
  • Rich Peripherals: The TMS320DM8148SCYE2 features a variety of connectivity options including HDMI, USB 2.0, SATA 2.0, Gigabit Ethernet, and PCI Express, providing extensive interfacing capabilities.
  • Flexible Memory Interface: It supports various memory interfaces, including DDR2/DDR3, NAND Flash, and NOR Flash, allowing for versatile memory configurations to meet the needs of different applications.

Applications

The versatility of the TMS320DM8148SCYE2 allows it to be used in multiple market segments:

  • Industrial automation and control systems
  • Advanced video surveillance with analytics
  • High-definition video conferencing systems
  • Interactive point-of-service and information kiosks
  • Medical imaging and patient monitoring systems

Support and Resources

Developers can take advantage of Texas Instruments' extensive support network, which includes software development kits (SDKs), reference designs, application notes, and a vibrant online community. This ensures that integrating the TMS320DM8148SCYE2 into your product can be done as efficiently and effectively as possible.

You May Also Be Interested in

Texas Instruments
TMS320 - DIGITAL SIGNAL PROCESSO /
Need more? Email Us
Texas Instruments
Need more? Email Us
Analog Devices Inc.
ARM, 1X SHARC, DDR, BGA PACKAGE
Need more? Email Us
Texas Instruments
FIXED-POINT DIGITAL SIGNAL PROCE
Lowest to $15.1081
Texas Instruments
IC FIXED POINT DPS 144-LQFP
Lowest to $9.2223
Texas Instruments
IC FIXED-POINT DSP 548-FCBGA
Need more? Email Us
Cirrus Logic Inc.
IC DSP DECODER 32BIT 128-LQFP /
Need more? Email Us
Texas Instruments
IC FIXED-POINT DSP 697-FCBGA
Need more? Email Us
NXP / Nexperia
IC DSP CAR RADIO 80QFP
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess