EN
  • EN
  • DE

MOC3052-A

Part No MOC3052-A
Manufacturer Lite-On Inc.
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Lite-On Inc.
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 831352-MOC3052-A
Ultra Librarian 3D Model Ultra Librarian MOC3052-A CAD Model

Description

The MOC3052-A is a Triac Driver Output Optocoupler with Zero-Crossing Circuit, designed for interfacing logic circuitry to 115 VAC equipment. It provides electrical isolation between the control circuitry and the AC load, ensuring safety and preventing damage due to voltage spikes or surges. The “Zero-Crossing” feature reduces the generation of radio frequency interference (RFI) and minimizes the stress on the AC load by switching near the zero-voltage point.

Applications

  • Solid State Relays (SSR): Used as the driver stage in SSRs to switch AC loads.
  • Industrial Controls: Provides isolated control of AC-powered equipment in industrial environments.
  • Lighting Control: Suitable for dimming and switching lighting loads while minimizing EMI.
  • Motor Control: Can be used to control small AC motors with reduced electrical noise.
  • Appliance Control: Integrated into appliances for isolated control of AC components.

Features

  • Zero-Crossing Detection: Switches the load at or near the zero-voltage point of the AC cycle, minimizing RFI and load stress.
  • High Isolation Voltage: Provides electrical isolation between the input and output, enhancing safety.
  • Low Trigger Current: Requires a small input current to trigger the output, making it compatible with various logic circuits.
  • High Blocking Voltage: Can withstand high voltage levels in the off-state.
  • Compact Package: Typically available in a DIP package for easy PCB mounting.

Benefits

  • Reduced EMI/RFI: Zero-crossing feature minimizes electromagnetic and radio frequency interference.
  • Enhanced Safety: Electrical isolation protects the control circuitry from AC line voltages.
  • Increased Reliability: Reduces stress on the load, extending its lifespan.
  • Simplified Design: Simplifies the interface between logic-level controls and AC loads.
  • Improved Performance: Provides clean and reliable switching of AC loads.

Additional Details

The MOC3052-A typically features an isolation voltage of 5 kV or higher. It requires a low input trigger current, usually around 5 to 15 mA, making it easy to drive with microcontrollers and other digital circuits. The zero-crossing detection circuit ensures that the triac is triggered only when the AC voltage is near zero, reducing harmonics and stress on the load. It commonly comes in a 6-pin DIP package, simplifying its integration into circuit boards. The device consists internally of an infrared emitting diode (IRED) optically coupled to a monolithic zero-voltage crossing triac driver. It's frequently used with an external triac to control higher current AC loads, creating a robust and reliable AC switching solution. Key parameters include its on-state current and blocking voltage, which must be carefully considered based on the application's requirements.

You May Also Be Interested in

Omron
SHARP CUT FILTER M27
Lowest to $299.1188
Panduit Corp
STRONGHOLD ST130-100-30BK RUBBER
Need more? Email Us
Advantech Corp
4-PORT 1G COPPER NIC WITH INTEL
Need more? Email Us
Brady Corporation
B302-7X10-YK-T-SATELLITE STORAGE
Lowest to $9.5165
Littelfuse Inc.
GROUND FAULT CIRCUIT INTERRUPTER
Need more? Email Us
3M
PRIVACY FILTER LAPTOP 10.1"
Need more? Email Us
JKL Components Corp.
CCFL WH LAMP 850V 5MA 5.6X200MM / CCFL, Tri-Phosphor RGB White Lamp 850V (Start), 445V (Operating) 5 mA 7000 cd/m2 5.6mm x 200mm
Need more? Email Us
Panduit Corp
LABEL 9"X8" WHITE/GREEN
Need more? Email Us
Panduit Corp
ST PIPE MRKR, SERVICE AIR, YL, E
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
335+ $0.1497 $50.1495
815+ $0.1229 $100.1635
1,265+ $0.1190 $150.5350
1,740+ $0.1152 $200.4480
2,245+ $0.1114 $250.0930
3,010+ $0.0998 $300.3980
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,800 pieces
MOQ: 335 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess