EN
  • EN
  • DE

TMS320DM8127SCYED3

Part No TMS320DM8127SCYED3
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DGTL MEDIA PROCESSOR / DSP Floating-Point 32bit 1GHz 6000MIPS 684-Pin FCBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series DM81x Video SOC, DaVinci
Packaging Tray
Type Digital Media System-on-Chip (DMSoC)
Interface CAN, Ethernet, I2C, McASP, McBSP, MMC/SD, SPI, UART, USB
Clock Rate 750MHz DSP, 1GHz ARM
Non-Volatile Memory ROM (48 kB)
On-Chip RAM 832kB
Voltage - I/O 1.5V, 1.8V, 3.3V
Voltage - Core 1.15V
Operating Temperature Range -40°C ~ 90°C (TJ)
Mounting SMD
Package 684-BFBGA, FCBGA
Manufacturer Package 684-FCBGA (23x23)
Win Source Part Number 797443-TMS320DM8127SCYED3
Popularity Medium
Supply and Demand Status Limited
Family Name DM8127
ECCN 3A991.a.2
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TMS320DM8127SCYED3 CAD Model

Description

Introducing the TMS320DM8127SCYED3 from Texas Instruments

The TMS320DM8127SCYED3 is a highly integrated, powerful digital media processor from the renowned semiconductor manufacturer Texas Instruments (TI). This advanced system-on-chip (SoC) is part of the TI's DaVinci series, which is specifically designed to meet the rigorous demands of the digital video and imaging markets. With its optimized performance and flexibility, the TMS320DM8127SCYED3 is an ideal solution for a wide range of applications, including surveillance, automotive, video conferencing, and industrial vision systems.

At the heart of the TMS320DM8127SCYED3 lies a multi-core architecture that includes an ARM Cortex-A8 core running at up to 1 GHz, providing robust control processing capabilities. This is complemented by a TI C674x DSP core that excels in high-performance signal processing tasks, making it perfect for handling complex algorithms such as video encoding and decoding, audio processing, and image analytics.

The processor is equipped with a rich set of peripherals and interfaces to enable a wide array of functionalities. It includes multiple video input and output ports, supporting concurrent streams and a variety of video formats. High-speed connectivity is assured with integrated interfaces such as PCIe, Gigabit Ethernet, and SATA, allowing for fast data transfer and communication with other systems or peripherals.

For enhanced graphics processing, the TMS320DM8127SCYED3 incorporates a 3D graphics accelerator, which allows for smooth rendering of graphics-intensive user interfaces and applications. Additionally, the device supports dual display for advanced user interaction and monitoring.

Security features are also a focus of the TMS320DM8127SCYED3, with dedicated hardware for encryption and secure boot, ensuring the integrity and confidentiality of data. Developers can also take advantage of the extensive software support provided by Texas Instruments, including the TI-RTOS, Linux, and Android, which accelerates development cycles and time-to-market.

Overall, the TMS320DM8127SCYED3 is a versatile and powerful processor that delivers the performance, connectivity, and security required for the next generation of digital media applications. Its integration of multiple cores, comprehensive set of interfaces, and advanced security features make it a top choice for designers looking to create sophisticated and reliable digital media products.

You May Also Be Interested in

Texas Instruments
IC DIGITAL MEDIA SOC 361NFBGA
Need more? Email Us
Texas Instruments
IC DSP FLOATING POINT
Lowest to $33.5244
NXP / Nexperia
IC DSC 64KB/12KB LQPF48
Lowest to $14.5523
Cirrus Logic Inc.
IC DSP 32BIT 8CH SER I/O 144LQFP
Lowest to $587.5436
Analog Devices Inc.
IC DSP 32BIT 266MHZ 208LQFP
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
IC FIXED-POINT DSP 548-FCBGA
Need more? Email Us
Cirrus Logic Inc.
IC AUDIO SOC SGL 32BIT 100LQFP
Lowest to $15.1270
Cirrus Logic Inc.
IC DSP HP 32BIT 4CH I/O 48LQFP
Lowest to $4.8625

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $72.1805 $72.1805
2+ $69.9249 $139.8498
3+ $67.6692 $203.0076
4+ $65.4136 $261.6544
6+ $58.6467 $351.8802
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 366 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess