EN
  • EN
  • DE

TMS320DM8127BCYE1

Part No TMS320DM8127BCYE1
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DGTL MEDIA PROCESSR 684FCBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Obsolete(EOL)
Type Digital Media System-on-Chip (DMSoC)
Clock Rate 600MHz DSP, 720MHz ARM
Non-Volatile Memory ROM (48 kB)
On-Chip RAM 832kB
Voltage - I/O 1.5V, 1.8V, 3.3V
Voltage - Core 1.15V
Temperature Range - Operating 0°C to 90°C (TJ)
Mounting SMD (SMT)
Case / Package 684-FCBGA (23x23)
Win Source Part Number 213174-TMS320DM8127BCYE1
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMS320DM8127BCYE1 CAD Model

Description

Product Overview: TMS320DM8127BCYE1

The TMS320DM8127BCYE1 is a high-performance digital media system-on-chip (SoC) from Texas Instruments, designed to meet the demands of complex multimedia and industrial applications. This advanced processor is part of the DaVinci™ series, which is renowned for its robust architecture, integrating both general-purpose processing power and high-end digital signal processing capabilities.

Key Features

  • Multi-Core Processor: At the heart of the TMS320DM8127BCYE1 is a dual-core ARM Cortex-A8 running up to 1GHz, accompanied by a C674x DSP core, making it capable of handling intensive signal processing tasks efficiently.
  • Enhanced Imaging Capabilities: The SoC includes a high-definition video processing subsystem (HDVPSS), which supports multiple video inputs and outputs, enabling sophisticated video capture, processing, and display functionalities.
  • Integrated Peripherals: A plethora of on-chip peripherals, such as PCIe, Gigabit Ethernet MAC, SATA 2.0, DDR3/DDR3L memory interface, and more, provide extensive connectivity options for a wide range of applications.
  • Graphics Acceleration: It features a 3D graphics engine that accelerates 3D user interface rendering, contributing to a more interactive and visually appealing user experience.
  • Security Features: The device is equipped with cryptographic accelerators and a secure boot mechanism to ensure data protection and secure operation.

Applications

The TMS320DM8127BCYE1 is ideally suited for applications that require high-performance multimedia processing, such as video surveillance, video conferencing, digital signage, media gateways, and industrial automation systems. Its ability to process video streams in real-time makes it an excellent choice for applications that demand low-latency and high-definition video capabilities.

Design Support

Texas Instruments provides comprehensive design support for the TMS320DM8127BCYE1, including software development tools, reference designs, application notes, and a robust technical support community. This ensures that developers can leverage the full potential of the processor and reduce time-to-market for their products.

You May Also Be Interested in

Texas Instruments
IC FIXED-POINT DSP 179-BGA
Lowest to $16.1817
Texas Instruments
IC DSP FIXED-POINT 16BIT 179-BGA
Lowest to $44.5068
Texas Instruments
IC FIXED POINT DPS 144-LQFP
Lowest to $9.2223
Texas Instruments
IC DIGITAL MEDIA SOC 361NFBGA
Need more? Email Us
Analog Devices Inc.
ARM, 1X SHARC, DDR, BGA PACKAGE
Need more? Email Us
Cirrus Logic Inc.
IC DSP 32BIT 8CH SER I/O 144LQFP
Lowest to $587.5436
Texas Instruments
IC DGTL MEDIA PROCESSOR 609FCBGA /
Need more? Email Us
Cirrus Logic Inc.
IC DSP HP 32BIT 4CH I/O 48LQFP
Lowest to $4.8625
Analog Devices Inc.
IC DSP LP 128KB L2SR 88LFCSP
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $63.8138 $63.8138
2+ $52.3601 $104.7202
3+ $50.7238 $152.1714
5+ $49.0876 $245.4380
6+ $47.4513 $284.7078
8+ $42.5426 $340.3408
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess