EN
  • EN
  • DE

TMS320DM648ZUT9

Part No TMS320DM648ZUT9
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description DSP Fixed-Point 32bit 900MHz 7200MIPS Automotive 529-Pin FCBGA Tray / IC DGTL MEDIA PROC 529-FCBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Active
Type Fixed Point
Clock Rate 900MHz
Non-Volatile Memory ROM (64 kB)
On-Chip RAM 576kB
Voltage - I/O 1.8V, 3.3V
Voltage - Core 1.20V
Temperature Range - Operating 0°C to 90°C (TC)
Mounting SMD (SMT)
Case / Package 529-FCBGA (19x19)
Win Source Part Number 043224-TMS320DM648ZUT9
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name TMS320DM648
Introduction Date May 01, 2007
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TMS320DM648ZUT9 CAD Model

Description

The TMS320DM648ZUT9 is a high-performance digital media system-on-chip (SoC) from Texas Instruments (TI), designed to meet the rigorous demands of video and audio processing in multimedia applications. This powerful integrated circuit is part of TI's TMS320DM64x series, known for their robust digital signal processing (DSP) capabilities and efficient handling of digital media tasks.

Key Features:

  • Advanced DSP Core: At the heart of the TMS320DM648ZUT9 is a high-speed DSP core that can execute up to 7200 million instructions per second (MIPS) at a clock rate of 900 MHz, making it ideal for compute-intensive applications.
  • Multiple Video Ports: The device includes a variety of video ports, including HDVICP (High-Definition Video Image Coprocessing) and VPIF (Video Port Interface), which enable seamless handling of high-definition video streams.
  • Integrated Peripherals: It features an array of integrated peripherals such as Ethernet MAC, inter-integrated circuit (I2C) bus, audio serial ports, and PCI interface, facilitating a wide range of connectivity options.
  • Memory Interface: The TMS320DM648ZUT9 supports a flexible memory interface with DDR2 SDRAM support, allowing for high-speed data access and storage.
  • Scalable Architecture: Its scalable architecture ensures that the device can be used in a variety of applications, from consumer electronics to professional audio and video processing systems.

Applications:

The TMS320DM648ZUT9 is suitable for a broad spectrum of multimedia applications, including:

  • Professional video editing and broadcasting equipment
  • Surveillance and security systems
  • Digital media servers and gateways
  • Video conferencing systems
  • Streaming media devices and set-top boxes

In summary, the TMS320DM648ZUT9 from Texas Instruments is a versatile and powerful digital media processor that provides a comprehensive solution for the complex requirements of today's digital media products. Its combination of high-speed processing, extensive peripheral integration, and flexible memory options make it a top choice for designers seeking to create advanced multimedia systems.

You May Also Be Interested in

Analog Devices Inc.
SHARC WITH 5 MB ON CHIP RAM 400M
Lowest to $47.4782
Cirrus Logic Inc.
IC DSP DECODER 32BIT 128-LQFP /
Need more? Email Us
Texas Instruments
IC FIXED-POINT DSP 179-BGA
Lowest to $16.1817
Texas Instruments
TMS320 - DIGITAL SIGNAL PROCESSO /
Need more? Email Us
Analog Devices Inc.
IC DSP LP 512KB L2SR 88LFCSP
Need more? Email Us
NXP / Nexperia
IC DSC 64KB/12KB LQPF48
Lowest to $14.5523
Texas Instruments
IC DSP FIXED-POINT 16BIT 179-BGA
Lowest to $44.5068
Analog Devices Inc.
IC DSP CTRLR 349CSBGA
Need more? Email Us
Texas Instruments
IC FIXED-POINT DSP 697-FCBGA
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $107.4165 $107.4165
2+ $103.9514 $207.9028
3+ $100.4864 $301.4592
4+ $90.0912 $360.3648
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,120 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess