EN
  • EN
  • DE

TMS320DM6467TCUTL1

Part No TMS320DM6467TCUTL1
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DGTL MEDIA SOC 529FCBGA / DSP 32bit 500MHz 8000MIPS 529-Pin FCBGA Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series TMS320DM646x, DaVinci
Packaging Tray
Type Digital Media System-on-Chip (DMSoC)
Interface EBI/EMI, Ethernet, HPI, I2C, McASP, PCI, SPI, UART, USB
Clock Rate 1GHz DSP, 500MHz ARM
Non-Volatile Memory ROM (8 kB)
On-Chip RAM 248kB
Voltage - I/O 1.8V, 3.3V
Voltage - Core 1.30V
Operating Temperature Range 0°C ~ 85°C (TC)
Mounting SMD
Package 529-BFBGA, FCBGA
Manufacturer Package 529-FCBGA (19x19)
Win Source Part Number 797432-TMS320DM6467TCUTL1
Popularity Medium
Supply and Demand Status Limited
Family Name TMS320
ECCN 3A991.a.2
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TMS320DM6467TCUTL1 CAD Model

Description

The TMS320DM6467TCUTL1 from Texas Instruments is a high-performance digital media processor based on the DaVinci™ technology. This advanced system-on-chip (SoC) is designed to handle a wide range of multimedia processing tasks, making it an ideal choice for applications such as digital video recorders, video conferencing, media servers, and surveillance systems.

Key Features:

  • High-Performance Core: At the heart of the TMS320DM6467TCUTL1 lies the TMS320C64x+™ DSP core. This core is capable of running at up to 1 GHz, providing the raw processing power needed for intensive multimedia tasks.
  • Integrated Video Processing: The processor features an integrated video processing subsystem with a HD Video Imaging Co-processor (HDVICP) to accelerate video encoding and decoding. It supports multiple codecs, including H.264, MPEG-2, MPEG-4, and VC-1.
  • Enhanced Graphics: A programmable graphics engine is included to support high-quality graphical user interfaces and other graphics-intensive applications.
  • Multiple Interfaces: The TMS320DM6467TCUTL1 offers a variety of interfaces such as PCIe, SATA, USB 2.0, and Gigabit Ethernet, providing flexibility in system design and connectivity options.
  • Memory Support: It supports a range of external memory interfaces, including DDR2 and DDR3, to ensure ample bandwidth for data-intensive operations.
  • Robust Security: The device includes a host of security features, such as a secure boot, encryption, and secure data processing, making it suitable for applications requiring high levels of security.

The TMS320DM6467TCUTL1 is engineered to deliver exceptional performance and versatility for a wide array of digital media applications. Its comprehensive feature set enables developers to create systems that offer high-definition video processing, advanced graphics, and secure data handling with ease.

With Texas Instruments' commitment to providing long-term support and documentation for their products, the TMS320DM6467TCUTL1 stands as a reliable and future-proof choice for your digital media system designs.

You May Also Be Interested in

NXP / Nexperia
IC DSP CAR RADIO 80QFP
Need more? Email Us
Texas Instruments
FIXED-POINT DIGITAL SIGNAL PROCE
Lowest to $15.1081
Texas Instruments
TMS320 - DIGITAL SIGNAL PROCESSO /
Need more? Email Us
Cirrus Logic Inc.
IC AUDIO SOC SGL 32BIT 100LQFP
Lowest to $15.1270
Analog Devices Inc.
IC DSP CTRLR 400MHZ 289CSBGA
Need more? Email Us
NXP / Nexperia
IC DSC 64KB/12KB LQPF48
Lowest to $14.5523
Analog Devices Inc.
ARM, 1X SHARC, DDR, BGA PACKAGE
Need more? Email Us
Analog Devices Inc.
REV 0.2 450MHZ SHARC PROC W/5 MB
Lowest to $57.1228
Texas Instruments
IC FIXED POINT DSP 288-BGA
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess