EN
  • EN
  • DE

TMS320DM6467CCUTV6

Part No TMS320DM6467CCUTV6
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DGTL MEDIA SOC 529FCBGA / DSP Fixed-Point 16bit 729MHz 5832MIPS 529-Pin FCBGA Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series TMS320DM646x, DaVinci
Packaging Tray
Type Digital Media System-on-Chip (DMSoC)
Interface EBI/EMI, Ethernet, HPI, I2C, McASP, PCI, SPI, UART, USB
Non-Volatile Memory ROM (8 kB)
On-Chip RAM 248kB
Voltage - I/O 1.8V, 3.3V
Voltage - Core 1.05V, 1.20V
Operating Temperature Range 0°C ~ 85°C (TC)
Mounting SMD
Package 529-BFBGA, FCBGA
Manufacturer Package 529-FCBGA (19x19)
Win Source Part Number 797430-TMS320DM6467CCUTV6
Popularity Medium
Supply and Demand Status Limited
Family Name TMS320DM6467
ECCN 3A991.a.2
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TMS320DM6467CCUTV6 CAD Model

Description

The TMS320DM6467CCUTV6 is a high-performance digital media system-on-chip (SoC) from Texas Instruments (TI), designed to meet the rigorous demands of modern multimedia applications. This powerful SoC is part of TI's TMS320DM646x Digital Media Processor series, which is renowned for its robust processing capabilities and flexibility in handling various digital media formats.

Key Features:

  • High-Performance Digital Signal Processing: At the heart of the TMS320DM6467CCUTV6 is a dual-core architecture consisting of a TI C64x+ DSP core and an ARM926EJ-S core. This combination allows for efficient processing of both control and signal processing tasks.
  • Integrated Video Processing: The processor comes with an HDVICP (High-Definition Video Image Coprocessing) engine, which supports high-definition (HD) video encoding and decoding, making it ideal for applications such as digital media adaptors, IP set-top boxes, video security systems, and more.
  • Enhanced Graphics: With its advanced graphics capabilities, the TMS320DM6467CCUTV6 can handle complex graphical user interfaces and high-quality image processing, providing a smooth and visually appealing user experience.
  • Multiple Connectivity Options: The device includes a host of connectivity features such as PCI, USB 2.0, and Gigabit Ethernet MAC, which enable it to interface with a wide range of peripherals and networks.
  • Extensive Memory Interface: It offers a comprehensive memory interface system that supports DDR2 SDRAM, ensuring ample memory bandwidth for data-intensive tasks.

Applications:

The versatility of the TMS320DM6467CCUTV6 makes it suitable for a variety of applications, including:

  • High-definition video conferencing
  • Media servers and networked entertainment
  • Professional video editing and broadcast equipment
  • Medical imaging and patient monitoring systems
  • Intelligent video analytics and surveillance

With its robust set of features and capabilities, the TMS320DM6467CCUTV6 from Texas Instruments is an excellent choice for developers looking to create sophisticated digital media products that require reliable, high-quality video processing and versatile connectivity options.

You May Also Be Interested in

Texas Instruments
IC DGTL MEDIA PROCESSOR 609FCBGA /
Need more? Email Us
Analog Devices Inc.
SHARC WITH 5 MB ON CHIP RAM 400M
Lowest to $47.4782
Texas Instruments
IC DSP FIXED POINT 240-BGA
Lowest to $71.6781
Texas Instruments
IC DGTL SIGNL PROCESSOR 144-BGA
Lowest to $51.8060
Texas Instruments
TMS320 - DIGITAL SIGNAL PROCESSO /
Need more? Email Us
Cirrus Logic Inc.
IC AUDIO SOC SGL 32BIT 100LQFP
Lowest to $15.1270
Texas Instruments
IC FIXED-POINT DSP 548-FCBGA
Need more? Email Us
Analog Devices Inc.
IC DSP CTRLR 400MHZ 289CSBGA
Need more? Email Us
Texas Instruments
IC DSP FIXED-POINT 16BIT 179-BGA
Lowest to $44.5068

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess